location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series Smart LED TV 37PFL6606T/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 37PFL6606T/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL6606T/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581592745
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 37PFL6606T/12 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series Smart LED TV 37PFL6606T/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1080p
  • - DVB-T2/C
Long product name Philips 6000 series Smart LED TV 37PFL6606T/12 :
The long product name of Philips 6000 series Smart LED TV 37PFL6606T/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37" LED TV 1920 x 1080 px, 16:9, 400 cd/m2, 500.000:1, 12W x 2, DVB-T2/C, Black
More>>>
Philips 6000 series Smart LED TV 37PFL6606T/12:
The official description of Philips 6000 series Smart LED TV 37PFL6606T/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relax and enjoy a great TV night
with a brilliant 400 Hz PMR LED picture

Relax and enjoy a great TV night with clear, vivid Full HD pictures and authentic sound.
The Philips 94 cm (37") 6000 Series 37PFL6606 LED TV has Net TV so you can easily
surf the Internet and download movies directly on the television.

Your entertainment in brilliant detail
- Full HD TV with Pixel Plus HD for better details and clarity
- 400 Hz Perfect Motion Rate (PMR) for superb motion sharpness
Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the bass of 24 W RMS and Ambi-wOOx
Enjoy the online world with Smart TV
- A wealth of online apps, videos to rent and catch-up TV
- With DLNA, enjoy photos, music and movies on your TV
- Easy wireless connection with optional wireless USB adapter
Complete digital connectivity made simple
- Seamless connectivity with 3 HDMI inputs and Easylink
- Integrated DVB-T2 tuner for HD reception without set top box
- USB for fantastic multimedia playback

Short summary description Philips 6000 series Smart LED TV 37PFL6606T/12:
This short summary of the Philips 6000 series Smart LED TV 37PFL6606T/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series Smart LED TV 37PFL6606T/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T2, Black

Long summary description Philips 6000 series Smart LED TV 37PFL6606T/12:
This is an auto-generated long summary of Philips 6000 series Smart LED TV 37PFL6606T/12 based on the first three specs of the first five spec groups.

Philips 6000 series Smart LED TV 37PFL6606T/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 400 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
94 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
24 W
Auto volume leveller
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPEG XR
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
46 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
880 mm
Depth (with stand)
240 mm
Height (with stand)
592 mm
Weight (with stand)
12.4 kg
Width (without stand)
880 mm
Depth (without stand)
41.6 mm
Height (without stand)
540 mm
Weight (without stand)
9.7 kg
Package dimensions (WxDxH)
1078 x 158 x 642 mm
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Wi-Fi ready
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
67 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A