location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L27m-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66D0KAC2EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713714709 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 11:28:02
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI
Long product name Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Short summary description Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L27m-30, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo L27m-30 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo L27m-30. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.3114 x 0.3114 mm
Pixel density
82 ppi
Viewable size, horizontal
61.2 cm
Viewable size, vertical
36.8 cm
Display diagonal (metric)
68.6 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Performance
AMD FreeSync *
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
18 W
Power consumption (max)
130 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
712373
Weight & dimensions
Width (with stand)
564.7 mm
Depth (with stand)
214.9 mm
Height (with stand)
612.5 mm
Weight (with stand)
6.1 kg
Width (without stand)
612.5 mm
Depth (without stand)
43.2 mm
Height (without stand)
367.7 mm
Weight (without stand)
4.1 kg
Bezel width (side)
2.5 mm
Bezel width (top)
2.5 mm
Bezel width (bottom)
2.23 cm
Packaging data
Package width
710 mm
Package depth
142 mm
Package height
509 mm
Package weight
8.4 kg
Packaging content
Stand included
Yes
Other features
Certification
CCC, RoHS, TÜV
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)