location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP3200 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8822A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999202174
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 15:25:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP3200 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
Long product name Canon Laser Shot LBP3200 600 x 600 DPI A4 :
The long product name of Canon Laser Shot LBP3200 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Shot LBP-3200
More>>>
Canon Laser Shot LBP3200 600 x 600 DPI A4:
The official description of Canon Laser Shot LBP3200 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, convenient and extra easy to use, the LBP3200 produces fast, professional quality prints. Features include highly efficient Canon Advanced Printing Technology and an All-in-One cartridge.

Fast, right from the start
Your LBP3200 produces the documents you need fast, at a printing speed of 18 pages per minute. And there's no waiting around at the start, as the first print out time takes only 10 seconds.

Time-saving technology
To make your life simple, the printer uses CAPT (Canon Advanced Printing Technology) and SCoA (Smart Compression Architecture). Advantages include easy control of all printer settings on your PC and a friendly 'sound-assist' function. The software also reduces the need for printer memory and lets you print even complex files quickly.

Professional quality prints
Improve your image with professional laser quality output. A high 600 x 600 dpi print resolution is enhanced right up to the equivalent of 2400 x 600 dpi using Canon's Automatic Image Refinement smoothing technology. Giving clear, sharp prints for text and graphics.

Convenient All-in-One cartridge
Simply replace Canon's unique All-in-One cartridge, containing toner and all essential parts, and your printer is as good as new. There is no mess, no maintenance worries. The cartridge can print up to 2,500 A4 pages (at 5% coverage in normal mode) and with Canon's special toner saving mode this output is substantially increased, saving you more money.

Flexible paper handling
However busy you are, a 250-sheet paper cassette handles all your high volume work easily. Plus you can print on a wide range of paper formats.

Smart, space-saving design
This quiet, stylish and compact printer fits easily on any desk or workstation. The Z-shaped paper path saves even more space. The printer is Windows compatible, with USB connectivity.

Short summary description Canon Laser Shot LBP3200 600 x 600 DPI A4:
This short summary of the Canon Laser Shot LBP3200 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot LBP3200, Laser, 600 x 600 DPI, A4, 18 ppm

Long summary description Canon Laser Shot LBP3200 600 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot LBP3200 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot LBP3200. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
2 MB
Performance
Sound power level (standby)
55 dB
Power
Power consumption (printing) *
360 W
Power consumption (standby)
7 W
Operational conditions
Operating temperature (T-T)
7.5 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.1 kg
Dimensions (WxDxH)
367 x 376.3 x 245 mm
Other features
Non-operating relative humidity (non-condensing)
35 - 85%
Mac compatibility
No
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)