location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P164-000-8K6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269577 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD resolutions up to 8K @ 60 Hz (4:4:4) for heightened video quality
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Gold-plated connectors and contacts for maximum conductivity and minimum data loss
  • - Designed for 8K cabling, but backward compatible with previous HDMI generations
Warranty: Lifetime limited
Long product name Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black :
The long product name of Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Coupler (F/F) - 8K 60 Hz, Black, TAA
More>>>
Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black:
The official description of Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend Your HDMI Connection Without Buying a Longer Cable
This HDMI coupler (F/F) extends your 8K audio/video application by connecting two 8K-capable HDMI cables to create one longer connection. The compact coupler fits in the palm of your hand and features molded gold-plated connectors to ensure top signal transfer. It is compatible with all HDMI cables, so you can use the coupler with lower resolution equipment, but 8K cables are necessary to achieve 8K resolutions.

Enjoy the Clarity of 8K Video with HDR and 4:4:4 Color
The P164-000-8K6 supports Ultra HD 8K video resolutions up to 7680 x 4320 at 60 Hz with 36-bit Deep Color. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K or 8K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This coupler also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Short summary description Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black:
This short summary of the Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black, HDMI Type A (Standard), HDMI, Black

Long summary description Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black:
This is an auto-generated long summary of Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black based on the first three specs of the first five spec groups.

Tripp Lite P164-000-8K6 HDMI Coupler (F/F) - 8K 60 Hz, Black. Connector 1: HDMI Type A (Standard), Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI
Connector 1 gender
Female
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Performance
Product colour *
Black
Maximum resolution
7680 x 4320 pixels
Colour depth
36 bit
HDCP
Yes
Country of origin
Taiwan
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Sustainability
Sustainability certificates
REACH, RoHS
Weight & dimensions
Width
16.3 mm
Depth
29 mm
Weight & dimensions
Height
14.7 mm
Weight
10 g
Packaging data
Package width
101.6 mm
Package depth
12.7 mm
Package height
127 mm
Package weight
10 g
Package type
Polybag
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332269574
Master (outer) case width
254 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
130 g
Brand Image Product code Product Stock Price from
Tripp Lite P569-000-FF-IND 4K HDMI Coupler with Ethernet (F/F), Industrial High Speed, 4K 60 Hz, HDR, IP68 Rated, Dust Cap Tripp Lite P569-000-FF-IND 4K HDMI Coupler with Ethernet (F/F), Industrial High Speed, 4K 60 Hz, HDR, IP68 Rated, Dust Cap
(show image)
P569-000-FF-IND P569-000-FF-IND 4K HDMI Coupler with Ethernet (F/F), Industrial High Speed, 4K 60 Hz, HDR, IP68 Rated, Dust Cap 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P164-000 HDMI Coupler (F/F) Tripp Lite P164-000 HDMI Coupler (F/F)
(show image)
P164-000 P164-000 HDMI Coupler (F/F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)