location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCSP4560HDS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332271983 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports most monitors, whiteboards and interactive displays from 45 to 60 in.
  • - Durable aluminum and steel frame blends into any decor and supports up to 220 lb.
  • - Anti-theft locking hole with included 4-position combination lock keeps display secure
  • - Heavy-duty locking casters allow easy movement through doorways and into rooms
  • - Cable management clips keep cords organized and prevent cable clutter
Warranty: 5-year limited
Long product name Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays :
The long product name of Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays
More>>>
Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays:
The official description of Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set Up Your Digital Signage Wherever Your Audience Is
This streamline mobile TV stand fits most flat-panel displays, whiteboards and interactive displays from 45 to 60 inches (114 to 152 centimeters) in portrait mode. It’s easy to assemble with for convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels. It’s ideal for setting up a digital whiteboard or interactive display for a virtual meeting or brainstorming session or showing videos in a multipurpose area where a permanent display is not feasible.

Heavy-Duty Frame Designed to Last
The aluminum and steel frame withstands the stress of repeated adjustments and supports up to 220 pounds (100 kilograms). Leveling feet at the bottom let you adapt your display to uneven floors. Heavy-duty locking casters are also included for rolling your display from one room to the next.

Includes Combo Lock to Keep Your Display Secure
The DMCSP4560HDS features an anti-theft locking hole complete with a four-position combination lock to protect your display in heavy traffic areas.

Conveniently Manage Cables
Equipment cables route through clips on the stand’s legs to keep them organized and avoid excessive clutter.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400 and 600 x 400. All hardware is included.

Short summary description Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays:
This short summary of the Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays, Black, Black, 100 kg, 152.4 cm (60"), 200 x 200,300 x 200,300 x 300,400 x 200,400 x 400,400 x 300,600 x 400, 673.1 mm

Long summary description Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays:
This is an auto-generated long summary of Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays based on the first three specs of the first five spec groups.

Tripp Lite DMCSP4560HDS Heavy-Duty Streamline Portrait Mobile Cart for 45” to 60” Flat-Panel Displays. Top colour: Black, Frame colour: Black, Maximum weight capacity: 100 kg. Width: 673.1 mm, Depth: 553.7 mm, Height: 1716 mm. Package width: 530.9 mm, Package depth: 1658.6 mm, Package height: 109.2 mm. Country of origin: China. Master (outer) case length: 1706.9 mm, Master (outer) case width: 589.3 mm, Master (outer) case height: 124.5 mm

Country Distributor
United States 1 distributor(s)