Tripp Lite logo

Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays

Data-sheet quality:
created/standardized by Icecat
Product views:
39348
Info modified on:
08 Jul 2024, 13:06:08
Bullet Points Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays:
  • - Supports most monitors, whiteboards and interactive displays from 60 to 105 in.
  • - Durable aluminum and steel frame blends into any decor and supports up to 220 lb.
  • - Anti-theft locking hole with included 4-position combination lock keeps display secure
  • - Height-adjustable shelf accommodates laptops, webcams, Blu-ray players, etc.
  • - Cable management clips keep cords organized and prevent cable clutter
Warranty:
5-year limited
Long product name Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays:

Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays

Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays:

Set Up Your Digital Signage Wherever Your Audience Is
This streamline mobile TV stand fits most flat-panel displays, whiteboards and interactive displays from 60 to 105 inches (152 to 267 centimeters) in landscape mode. It’s easy to assemble with for convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels. It’s ideal for setting up a digital whiteboard or interactive display for a virtual meeting or brainstorming session or showing videos in a multipurpose area where a permanent display is not feasible.

Heavy-Duty Frame Designed to Last
The aluminum and steel frame withstands the stress of repeated adjustments and supports up to 220 pounds (100 kilograms). Leveling feet at the bottom let you adapt your display to uneven floors. Heavy-duty locking casters are also included for rolling your display from one room to the next.

Includes Combo Lock to Keep Your Display Secure
The DMCS60105HDS features an anti-theft locking hole complete with a four-position combination lock to protect your display in heavy traffic areas.

Conveniently Place Peripherals and Manage Cables
An adjustable shelf below the display holds audio/video and other components, such as surge protectors, laptops, projectors, webcams and Blu-ray players, up to 55 pounds (25 kilograms). Equipment cables route through clips on the stand’s legs to keep them organized and avoid excessive clutter.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 400 x 400, 600 x 400, 800 x 400, 800 x 600 and 1000 x 600. All hardware is included.

Short summary description Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays:

Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays, Black, Black, 1 shelves, Black, 100 kg, 2.67 m (105")

Long summary description Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays:

Tripp Lite DMCS60105HDS Heavy-Duty Streamline Landscape Mobile Cart for 60” to 105” Flat-Panel Displays. Top colour: Black, Frame colour: Black, Number of shelves: 1 shelves. Width: 1094.7 mm, Depth: 683.3 mm, Height: 1717 mm. Package width: 713.7 mm, Package depth: 116.8 mm, Package height: 1656.8 mm. Country of origin: China. Master (outer) case length: 124.5 mm, Master (outer) case width: 1706.9 mm, Master (outer) case height: 774.7 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.