location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Coated Paper 95, 914mm x 45m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coated Paper 95, 914mm x 45m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045285
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946491226
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Coated Paper 95, 914mm x 45m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 45 m Size (imperial): 91.4 cm (36") Matte
  • - Roll width: 91.4 cm
  • - Print media weight: 95 g/m²
  • - Paper whiteness: 145
  • - 1 pc(s)
Long product name Epson Coated Paper 95, 914mm x 45m :
The long product name of Epson Coated Paper 95, 914mm x 45m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coated Paper 95, 914mm x 45m
More>>>
Epson Coated Paper 95, 914mm x 45m:
The official description of Epson Coated Paper 95, 914mm x 45m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specially developed for CAD and GIS inkjet plotting with dye or pigment-based ink, this robust, top-of-the-range paper is also suitable for graphics and business presentations. It shows crisp lines, sharp characters from 1mm and yields high-contrast colour. High opacity and quick drying times bring visual impact and convenience in handling, while strong resistance to water makes it smudge-proof

- Top-of-the-range plotting paper for CAD, GIS, business presentations and graphics
- Water resistant and smudge-proof
- High opacity
- Fast drying
- Shows sharp lines and high-contrast colour
- Works well with dye and pigment ink

Short summary description Epson Coated Paper 95, 914mm x 45m:
This short summary of the Epson Coated Paper 95, 914mm x 45m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Coated Paper 95, 914mm x 45m, 45 m, 91.4 cm, 91.4 cm (36"), Matte, 95 g/m², China

Long summary description Epson Coated Paper 95, 914mm x 45m:
This is an auto-generated long summary of Epson Coated Paper 95, 914mm x 45m based on the first three specs of the first five spec groups.

Epson Coated Paper 95, 914mm x 45m. Roll length: 45 m, Roll width: 91.4 cm, Size (imperial): 91.4 cm (36"). Quantity per pack: 1 pc(s), Package width: 110 mm, Package depth: 940 mm. Compatible products: Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600,.... Products per pallet: 42 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm. Printing material brightness: l*91/a 4/b -15, ISO 98%, Printing material whiteness: CIE 145%, Technical features: Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600,...

Features
Roll length
45 m
Roll width
91.4 cm
Size (imperial)
91.4 cm (36")
Finish type
Matte
Print media weight
95 g/m²
Paper brightness
98
Paper whiteness
145
Printing material brightness
l*91/a 4/b -15, ISO 98%
Country of origin
China
Printing material whiteness
CIE 145%
Technical features
Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600, Stylus Pro 9700, Stylus Pro 9880, Stylus Pro 9890, Stylus Pro 9900
Operational conditions
Operating relative humidity (H-H)
40 - 60%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Packaging data
Quantity per pack
1 pc(s)
Package width
110 mm
Package depth
940 mm
Package height
108 mm
Package weight
4.4 kg
Other features
Compatible products
Epson Stylus Pro 10600, Stylus Pro 11880, Stylus Pro 9450, Stylus Pro 9500, Stylus Pro 9600, Stylus Pro 9700, Stylus Pro 9880, Stylus Pro 9890, Stylus Pro 9900
Logistics data
Products per pallet
42 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.4 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74.4 cm
Products per pallet (UK)
48 pc(s)
Products per pallet layer
7 pc(s)
Products per pallet layer (UK)
8 pc(s)
Minimum order quantity
2 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)