location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Floppy Plus 7-in-1 card reader USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floppy Plus 7-in-1 Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32999
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega Floppy Plus 7-in-1 card reader USB 2.0 :
The long product name of Iomega Floppy Plus 7-in-1 card reader USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iomega® Floppy Plus 7-in-1 Card Reader
More>>>
Iomega Floppy Plus 7-in-1 card reader USB 2.0:
The official description of Iomega Floppy Plus 7-in-1 card reader USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple and easy to use, the Iomega Floppy Plus 7-in-1 Card Reader is the perfect
choice for floppy users who take digital pictures using flash media. With the
convenient front load slots and Adobe Photoshop Album software included, photos
and files can easily be transferred to different types of digital media. Plus, this new portable multi-format drive is now powered directly from your computer so you can use it anywhere! Just plug the drive directly into your USB* port and you are ready to go – no power cord required.

Simple - the perfect choice for floppy users who take digital pictures using flash media.

Convenient - Adobe Photoshop Album software included.

USB powered - just plug the drive directly into your USB port and you are ready to go – no power cord required.

Reads the following media types:
Compact Flash (type I and type II)
Micro Drive
Memory stick (all formats including MS Pro and Magic Gate)
Multimedia (MMC)
Smart Media (SM)
Secure Digital (SD)
Floppy Disks

Short summary description Iomega Floppy Plus 7-in-1 card reader USB 2.0:
This short summary of the Iomega Floppy Plus 7-in-1 card reader USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Floppy Plus 7-in-1 Card Reader, USB 2.0, 281.2 g, 294.8 g, 103.12 x 17.02 x 141.99 mm, 205.23 x 65.02 x 178.05 mm

Long summary description Iomega Floppy Plus 7-in-1 card reader USB 2.0:
This is an auto-generated long summary of Iomega Floppy Plus 7-in-1 card reader USB 2.0 based on the first three specs of the first five spec groups.

Iomega Floppy Plus 7-in-1 Card Reader. Interface type: USB 2.0. Weight: 281.2 g. Package weight: 294.8 g. Dimensions (WxDxH): 103.12 x 17.02 x 141.99 mm, Package dimensions (WxDxH): 205.23 x 65.02 x 178.05 mm

Ports & interfaces
Interface type *
USB 2.0
Weight & dimensions
Weight
281.2 g
Packaging data
Package weight
294.8 g
Other features
Dimensions (WxDxH)
103.12 x 17.02 x 141.99 mm
Package dimensions (WxDxH)
205.23 x 65.02 x 178.05 mm
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
SanDisk

SanDisk ImageMate® CompactFlash Reader/Writer card reader
(show image)
SDDR-92-E15 ImageMate® CompactFlash Reader/Writer 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk ImageMate® 8-in-1 Reader/Writer card reader USB 2.0
(show image)
0031209 ImageMate® 8-in-1 Reader/Writer 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk ImageMate® CompactFlash Reader/Writer card reader
(show image)
SDDR-91-E15 ImageMate® CompactFlash Reader/Writer 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk Reader XD/SM USB 2.0 card reader
(show image)
SDDR-95-02 Reader XD/SM USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)