location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Earbuds (Red-Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Earbuds (Red-Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5J5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188047583 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HyperX Cloud Earbuds (Red-Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Gaming In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 65 Ω 116 dB
  • - Microphone type: In-line -42 dB
Warranty: 2 year
Long product name HyperX Cloud Earbuds (Red-Black) :
The long product name of HyperX Cloud Earbuds (Red-Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Earbuds (Red-Black)
More>>>
HyperX Cloud Earbuds (Red-Black):
The official description of HyperX Cloud Earbuds (Red-Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable, hassle-free gaming audio on the go.
HyperX Cloud Earbuds™ are ideal for the Nintendo Switch™ gamer who enjoys taking their game outside. With a 90-degree angled plug, the rubberized, tangle-free cable makes a less obtrusive connection optimized for handheld mode, and the included carrying case is perfect for portability and secure storage. Easily communicate with your squad in Fortnite and other Switch games that use in-game chat and get an edge in your execution and enjoyment. Cloud Earbuds come with three sizes of patented silicone ear tips to provide signature HyperX comfort, making them great for lengthy gaming sessions. Get immersive audio thanks to the earbuds’ enhanced bass, and crystal-clear highs, mids, and lows. The slim, convenient in-line mic has a multi-function button that easily allows you to answer calls[1] and control your streaming media. HyperX Cloud Earbuds feature a two-year warranty and come with free technical support, making them perfect purchase for any fan of portable gaming.

Short summary description HyperX Cloud Earbuds (Red-Black):
This short summary of the HyperX Cloud Earbuds (Red-Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Earbuds (Red-Black), Wired, 20 - 20000 Hz, Gaming, 19.51 g, Headset, Black, Red

Long summary description HyperX Cloud Earbuds (Red-Black):
This is an auto-generated long summary of HyperX Cloud Earbuds (Red-Black) based on the first three specs of the first five spec groups.

HyperX Cloud Earbuds (Red-Black). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 19.51 g. Product colour: Black, Red

Optimized for Handheld Mode

The 90-degree angled cable connector, tangle-free cable, and travel case provide hassle-free portable gaming.

Signature HyperX comfort

Three sizes of patented silicone ear tips that conform for optimal comfort and fit.

Immersive gaming audio

Enhance your gaming experience with enhanced bass, and crystal-clear lows, mids, and highs.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Red
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
65 Ω
Headphones
Headphone sensitivity
116 dB
Magnet type
Neodymium
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
In-line
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Weight & dimensions
Weight
19.51 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer HyperX Cloud Earbuds (Red-Black):
Disclaimer

[1] Compatible with devices with CTIA standard connectors.