Phasak UPS Conqueror Pro Online 2000 VA - PH 8020

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17449
Info modified on:
28 Oct 2024, 13:26:49
Bullet Points Phasak UPS Conqueror Pro Online 2000 VA - PH 8020:
  • - <b>True Double Conversion Online Technology:</b> Provides uninterrupted, high-quality electrical protection
  • - <b>Output Power Factor of 0.9:</b> Delivers superior energy efficiency and increased load-handling capacity
  • - <b>Wide Compatibility:</b> Works with generators and external battery banks for greater flexibility and scalability
  • - <b>ECO Mode:</b> Optimizes energy performance by reducing electricity consumption under low-load conditions
  • - <b>Advanced Connectivity:</b> Through RS232 and USB, facilitating local management and monitoring
  • - <b>Optional SNMP Slot:</b> Enables remote control and monitoring via the web
  • - <b>LCD Screen:</b> Provides accurate, real-time monitoring of system status, including voltage and load capacity readings
Long product name Phasak UPS Conqueror Pro Online 2000 VA - PH 8020:

UPS Phasak Conqueror Pro Online 2000 VA - PH 8020

Short summary description Phasak UPS Conqueror Pro Online 2000 VA - PH 8020:

Phasak UPS Conqueror Pro Online 2000 VA - PH 8020, Double-conversion (Online), 2 kVA, 1800 W, Pure sine, 110 V, 290 V

Long summary description Phasak UPS Conqueror Pro Online 2000 VA - PH 8020:

Phasak UPS Conqueror Pro Online 2000 VA - PH 8020. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1800 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 3 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Mini Tower, Product colour: Beige, Cable length: 1 m. Width: 145 mm, Depth: 397 mm, Height: 220 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.