location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDAP360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDAP360-100UKS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1000 Mbit/s
  • - 64-bit WEP, 128-bit WEP, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WEP, WPA, WPA2
  • - Power over Ethernet (PoE)
Warranty: 3 Year
Long product name NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDAP360, IEEE 802.11a, IEEE 802.11g, IEEE 802.3af PoE, WPA, WPA2, EAP TLS, TTLS, PEAP
More>>>
NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PROSAFE DUAL BAND WIRELESS-N ACCESS POINT
- Up to 15x the speed and 10x the coverage of 802.11a, 802.11g networks
- Stylish and elegant design with easy mounting options (e.g. ceiling, wall and desktop)
- Concurrent operation in 2.4GHz and 5GHz radio band for maximum wireless throughput

Advanced Speed and Range with Comprehensive Internet Security
- Up to 15x the speed and 10x the coverage of 802.11a, 802.11g networks
- Stylish and elegant design with easy mounting options (e.g. ceiling, wall and desktop)
- Concurrent operation in 2.4GHz and 5GHz radio band for maximum wireless throughput
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices
- Integrated Power over Ethernet (IEEE 802.3af PoE) lowers deployment costs
- Centralized management via wireless controller (WC7520) for large deployments
- Deploy wireless coverage over large areas with point-to-point and point-to-multipoint bridging via Wireless Distribution System (WDS)
- Security feature include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Easy mounting mechanism for quick wall or ceiling installation
- Internal antennas factory-optimized for maximum RF performance
- Antenna take-offs enable optional accessory antenna attachment for 2.4GHz operations

Short summary description NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDAP360, 2.4 GHz, 5 GHz, 1000 Mbit/s, 64-bit WEP, 128-bit WEP, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WEP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNDAP360. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TTLS, WEP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:33:41
Uk has collected 2 expert reviews for NETGEAR WNDAP360 1000 Mbit/s Power over Ethernet (PoE) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
decryptedtech.com
Updated:
2015-09-11 10:33:41
In my time in IT I have worked with a number of wireless devices for the consumer and for businesses. These have ranged everywhere from simple $40 products that are only meant to get you online (not fast, but online) to multi-component wireless systems co...
Bottom line The NETGEAR WNDAP360 is a very sturdy product. Although it is not the best looking access point that we have seen it is hands down one of the best we have worked with performance wise. The WebUI is a little clunky and we feel that NETGEAR relies a little...
0%
Brand Image Product code Product Stock Price from
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)