location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XM2 4.7 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7921A007
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XM2 4.7 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.7 MP CMOS 25.4 / 4 mm (1 / 4")
  • - Optical zoom: 20x Digital zoom: 100x
  • - LCD 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion) 7 h
Long product name Canon XM2 4.7 MP CMOS :
The long product name of Canon XM2 4.7 MP CMOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XM2
More>>>
Canon XM2 4.7 MP CMOS:
The official description of Canon XM2 4.7 MP CMOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-quality, versatile model suitable for serious camcorder enthusiasts and professional videographers. Its advanced technology delivers unrivalled image quality in its class. The XM2 offers all the features of the market-leading XM1 plus some enhancements, including a new picture adjustment feature and manual control for picture adjustments.

The XM2's advanced technology delivers unrivalled image quality in its class

The XM2 improves on the market leading and successful XM1 in a number of key areas. It comprises of a brand new 1/4" 470,000-pixel 3CCD increasing image quality. Not forgetting a new manual control in picture adjustments and shooting adjustments even for professional users.

Technology
The XM2 includes a new high-sensitivity ¼" 470,000-pixel 3CCD for superb 540-line horizontal resolution and super low light performance. A new generation camera signalling processing LSI improves approximately 3dB in S/N ratio from the XM1. The result is an improvement in colour, low light performance, resolution and dynamic range.

Pixel shift
The XM2 is equipped with a pixel shift system that boosts both resolution and sensitivity and allows users to achieve superb picture quality results.

Picture adjustments
The following picture adjustments have been greatly improved in the XM2.
· Colour gain adjustments, colour phase adjustments, sharpness adjustment and black level can be adjusted to desired value and up to 1 type of preset registration is possible.
· Custom preset - after picture adjustments, settings can be stored as a custom
· Slow shutter speed - XM2 can be set to slow shutter speeds to 1/6 of a second
· Gain control - gain can now be increased up to a maximum of 18dB
· Frame movie mode - frame mode can make progressive shooting at 25 fps. Footage with 1/50 slower shutter is very similar to fine cinema.
· 16.9 guides - allows accurate 16.9 framing when shooting so that image can be cropped.

Improved sound
The XM2 supports a direction-accurate stereo microphone that includes two non-directional microphones to give more precise stereo reproduction. Users can choose three types of frequency characteristics for the built-in microphone: normal, voice and wide-screen mode.

Additionally, a 2-channel manual audio level control where input level can be adjusted by a special dial and L/R level can be set for 2 channels. Audio-level meter with right-and-left independent 24-segment peak holder and the audio-level meter can be displayed in LCD and EVF.

An optional MA -300 microphone adapter allows the simultaneous recording of 2 independent channels from microphones with XLR connections. A BNC picture Out Terminal is also present.

PC connectivity
The XM2 is equipped with a DV terminal for non-linear editing. By using a USB terminal, transmission of still images from a JPEG file to a PC is easy.

Short summary description Canon XM2 4.7 MP CMOS:
This short summary of the Canon XM2 4.7 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XM2, 4.7 MP, CMOS, 25.4 / 4 mm (1 / 4"), 6.35 cm (2.5"), LCD, 1.12 kg

Long summary description Canon XM2 4.7 MP CMOS:
This is an auto-generated long summary of Canon XM2 4.7 MP CMOS based on the first three specs of the first five spec groups.

Canon XM2. Total megapixels: 4.7 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 20x, Digital zoom: 100x, Focal length range: 4.2 - 84 mm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 0.37 lx

Image sensor
Total megapixels *
4.7 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4 mm (1 / 4")
Lens system
Focal length range
4.2 - 84 mm
Optical zoom *
20x
Filter size
5.8 cm
Digital zoom *
100x
Storage
Compatible memory cards *
MMC, SD
Camcorder tape type
Mini-DV
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Camera
Minimum illumination
0.37 lx
Ports & interfaces
PictBridge *
No
DV port
Yes
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
7 h
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
118 mm
Depth
306 mm
Height
136 mm
Weight *
1.12 kg
Other features
Auto focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:12
Uk has collected 8 expert reviews for Canon XM2 4.7 MP CMOS and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:35:29
Reviewing a high-end camcorder from Canon is comparable to taking a Lamborghini Diablo for a test drive -- critical opinion, however informed, is practically irrelevant. This is basically as good as it gets, with the X-M2 being an admirably worthy su...
Good Superb image quality, 20x optical zoom, affordable for a professional unit...
Bad No zooming ring, inbuilt microphone below average, standard-def only The Final Word Serious users will find plenty to love about the X-M2, which combines plenty of premium features with a price tag that most people can afford. It might be getting a lit...
Bottom line Serious users will find plenty to love about the X-M2, which combines plenty of premium features with a price tag that most people can afford. It might be getting a little long in the tooth, but this is still one of the best MiniDV cams on the market.
85%
gadgetguy.com.au
Updated:
2011-11-04 06:35:29
In a world where technology changes faster than you change your underwear it?s staggering that the XM2 not only still holds up but is a serious contender in the sub $5000 3CCD class. That said, its time is certainly coming to an end not so much because...
Bottom line In a world where technology changes faster than you change your underwear it?s staggering that the XM2 not only still holds up but is a serious contender in the sub $5000 3CCD class. That said, its time is certainly coming to an end not so much because...
80%
zdnet.co.uk
Updated:
2017-02-22 01:07:43
The 3-CCD XM2 is one of the best MiniDV camcorders you can get for under £2,000.
82%
computervideo.net
Updated:
2017-02-22 01:07:43
Canon made quite an impression with the DM-XM1 three-CCD MiniDV camcorder, but can it do the same with its replacement, the XM2?...
0%