location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MV600 (BE) 0.8 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MV600 (BE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8433A003
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MV600 (BE) 0.8 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 18x Digital zoom: 360x
  • - LCD 6.35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Canon MV600 (BE) 0.8 MP :
The long product name of Canon MV600 (BE) 0.8 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera MV600
More>>>
Canon MV600 (BE) 0.8 MP:
The official description of Canon MV600 (BE) 0.8 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MV600 series allows everyone from camcorder beginners, frequent travellers and families to select a camcorder most suited to their needs. Consisting of four models, each bringing users enhanced specifications, better connectivity and improved performance in a compact and stylish new design.

Based on the popular MV500 Series the new stylish design has been refreshed still utilising different colours to emphasise the individuality of each model. These new additions to the MV line-up are superbly designed and extremely compact - even with the included high-magnification lens.

All models in the MV600 series utilise IEEE 1394, feature Night Mode, a colour LCD and colour EVF

High Performance Lens and CCD
Each model uses a totally new 1/6-inch 800,000-pixel CCD, to produce even higher resolution movies. The range also incorporates the MACS (Multi Architecture Camera System) to optimise best quality image settings for movies and stills, depending on whether displayed on TV, PC, or printed via the Direct Print function (no PC is needed).

Each model is also equipped with a high-performance two-sided aspheric Canon lens. The MV600 uses an optical 18x / digital 360x zoom lens for video.


Programmed Auto Expose (AE)
By selecting the shooting mode that best suits the scene, each model adjusts internal controls to create the perfect video each time. Mode choices are Auto, Sports, Portrait, Spotlight, Sand and Snow, and Low Light as well as the new Night Mode with which colour shots are possible even in dim conditions.


Digital effect and digital fade

A variety of digital effects and fading functions are included for on-camera video editing. These effects previously had to be done on a PC. Effects include colours, ball, mirror, cube and wave while digital fade includes flip, tide, puzzle and beam effects.

Audio Dubbing
An Audio Dubbing function makes it possible to create or replace commentary or music to footage, thereby enhancing or explaining images.

Multi-image Screen
The MV600 includes a multi-image screen, which allows images to be played back on the LCD panel divided into 4,9 or 16 separate screens. Alternatively the camera can display a series of images in sequence.

Short summary description Canon MV600 (BE) 0.8 MP:
This short summary of the Canon MV600 (BE) 0.8 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MV600 (BE), 0.8 MP, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 520 g

Long summary description Canon MV600 (BE) 0.8 MP:
This is an auto-generated long summary of Canon MV600 (BE) 0.8 MP based on the first three specs of the first five spec groups.

Canon MV600 (BE). Total megapixels: 0.8 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 2.8 - 50.4 mm. Camcorder tape type: Mini-DV. Display diagonal: 6.35 cm (2.5"), Display: LCD. Viewfinder screen size: 0.33"

Image sensor
Total megapixels *
0.8 MP
Optical sensor size *
25.4 / 6 mm (1 / 6")
Lens system
Focal length range
2.8 - 50.4 mm
Optical zoom *
18x
Digital zoom *
360x
Image stabilizer *
Yes
Storage
Camcorder tape type
Mini-DV
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Viewfinder
Viewfinder screen size
0.33"
Camera
Minimum illumination
1.6 lx
Ports & interfaces
DV port
Yes
S-Video in
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
58 mm
Depth
103 mm
Height
147 mm
Weight *
520 g
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:54
Uk has collected 1 expert review for Canon MV600 (BE) 0.8 MP but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%