location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CAMCORDER MV6iMC 0.8 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMCORDER MV6iMC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8714A003
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CAMCORDER MV6iMC 0.8 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP
  • - Optical zoom: 10x Digital zoom: 400x
  • - LCD 6.35 cm (2.5")
  • - Built-in microphone
Warranty: 1 year
Long product name Canon CAMCORDER MV6iMC 0.8 MP :
The long product name of Canon CAMCORDER MV6iMC 0.8 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAMCORDER MV6I MC 4.2 MEGA PIX 200X ZOOM 2.5LCD IN
More>>>
Canon CAMCORDER MV6iMC 0.8 MP:
The official description of Canon CAMCORDER MV6iMC 0.8 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

800,000 pixel CCD
Whoever, wherever, whatever you are filming - the MV6iMC camcorder has an 800,000 pixel CCD so you don't miss any of the action. SD Memory card and MultiMediaCard compatible, you can record Motion JPEGs and XGA stills with both. CP-10 compatibility and Bubble Jet Direct let you obtain photo prints quickly and easily by connecting straight to a printer – no PC required.

10x optical/400x digital zoom lens
A compact 10x optical/400x digital Canon zoom lens, with a built-in electronic Image Stabilizer means the MV6iMC camcorder secures razor sharp, shake-free images. It also has a 2.0" colour LCD screen for clear image previews and menu navigation.

Multi Architecture Camera System (MACS)
Multi Architecture Camera System (MACS) makes sure every recording you make is treated in the appropriate way. For example, video recordings are sent on one route to miniDV tape and still shots on another route to SD Memory card or MultiMediaCard. This ensures optimum output to TV, computer or printer.


Super Night Mode
Super Night Mode is a new function designed for recording in completely dark conditions. Super Night Mode ensures accurate exposure and shadow detail, whatever you are filming, day or night.

DV Messenger
Share digital photos and Motion JPEG clips through your PC with DV Messenger software, in conjunction with Windows® Messenger available on Microsoft® Windows® XP. DV Messenger allows you to have face-to-face conversations with other users, using your camcorders as webcams. You can also control the zoom, focus and playback function on both camcorders.

Other features and accessories
The MV6iMC camcorder comes with a full range of available lens accessories. Other basic functions include Program AE – an automatic mode for most shooting situations. And AV Insert and Audio Dubbing – so you can insert new scenes recorded from a VCR or another camcorder.

Short summary description Canon CAMCORDER MV6iMC 0.8 MP:
This short summary of the Canon CAMCORDER MV6iMC 0.8 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CAMCORDER MV6iMC, 0.8 MP, 6.35 cm (2.5"), LCD, 380 g

Long summary description Canon CAMCORDER MV6iMC 0.8 MP:
This is an auto-generated long summary of Canon CAMCORDER MV6iMC 0.8 MP based on the first three specs of the first five spec groups.

Canon CAMCORDER MV6iMC. Total megapixels: 0.8 MP. Optical zoom: 10x, Digital zoom: 400x, Focal length range: 2.5 - 25 mm. Display diagonal: 6.35 cm (2.5"), Display: LCD. Weight: 380 g, Width: 49 mm, Depth: 106 mm

Image sensor
Total megapixels *
0.8 MP
Lens system
Focal length range
2.5 - 25 mm
Optical zoom *
10x
Digital zoom *
400x
Display
Display diagonal *
6.35 cm (2.5")
Display
Display
LCD
Audio
Built-in microphone *
Yes
Weight & dimensions
Width
49 mm
Depth
106 mm
Height
89 mm
Weight *
380 g
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:56
Uk has collected 3 expert reviews for Canon CAMCORDER MV6iMC 0.8 MP but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 06:58:56
A good mini-cam that compromises on some features in return for high portability. It has similar specs to the MV630i but a $600 higher price, so the cost for the reduction in size is a noticeable one. It is comparable with the other mini cameras in the la...
0%
v3.co.uk
Updated:
2017-03-01 06:58:56
The 2in LCD screen folds out of the left of the unit and can be rotated through 270 degrees. It gives a clear image and copes fairly well with movement. You can shoot up to 10 seconds of footage at 320 x 240 resolution, or a 30-second movie clip at 160 x...
0%