location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nighthawk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAXE500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAXE500-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449155594 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:04:49
The date of the most recent change of this product data-sheet in Icecat.
NETGEAR RAXE500-100EUS user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Tri-band (2.4 GHz / 5 GHz / 6 GHz) Wi-Fi 6 (802.11ax) 10800 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - USB port
  • - MU-MIMO technology
Warranty: NETGEAR limited 1-year Hardware Warranty
Long product name NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black :
The long product name of NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nighthawk Tri-Band WiFi 6E Router (up to 10.8Gbps) with new 6GHz band & NETGEAR Armor
More>>>
NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:
The official description of NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With new WiFi 6E technology, you can enjoy ultra-fast speeds, smooth streaming, and lower latency for 4K/8K streaming, AR/VR gaming, and video conferencing. Get combined speeds of up to 10.8Gbps and a powerful 1.8GHz quad-core processor that delivers fast and reliable connections for up to 60 devices across 2,500 sq. ft.

UNMATCHED PERFORMANCE AND COVERAGE

Faster Speed
Up to 10.8Gbps delivers seamless WiFi to all devices no matter how demanding

Next-Gen WiFi 6E Technology
Adds a 6GHz band for today's new WiFi 6E devices

Stronger WiFi Signals
Pre-optimized antennas deliver more reliable connections and coverage up to 3,500 sq.ft.

FASTER GAMING, FASTER STREAMING
12 simultaneous WiFi streams ensure everyone in your house enjoys no-lag AR/VR gaming, uninterrupted 8K streaming, and smooth video calls all at the same time

WIFI 6E, THE FASTEST WIFI EVER
A new 6GHz band provides the fastest speed and the greatest capacity for new WiFi 6E devices, and reduces data loads on the other two bands so WiFi speed increases for all devices

OUR WIFI SIGNALS JUST GOT BOOSTED
RAXE500 includes proprietary WiFi optimization and eight optimally positioned antennas to deliver more capacity, stronger and more reliable connections, and less interference to your devices
Previous Slide

MULTI-GIG WIRED CONNECTIONS
Use the 2.5G Ethernet port or 2Gbps link aggregation to send Gigabit+ speeds to your most demanding devices, and plug even more wired devices into the four additional Gigabit Ethernet ports

YOUR PEACE OF MIND IS OUR PRIORITY
Create an automatic protective shield around ALL your devices. Keep sensitive information from being stolen and ensure all your internet activity remains private.

CONNECTED KIDS ARE PROTECTED TOO
Easily manage kids’ time and accessibility online across all connected devices. Promote healthy Internet habits, foster responsibility and build trust with your kids.

TAP. MANAGE. CONTROL.
Nighthawk App

Just tap to manage your network, setup guest WiFi access, monitor device and data usage, run speed tests and more.

Short summary description NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:
This short summary of the NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Nighthawk RAXE500, Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 6 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:
This is an auto-generated long summary of NETGEAR Nighthawk RAXE500 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR Nighthawk RAXE500. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 6 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 10800 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,2500 Mbit/s. Security algorithms: 128-bit AES, WPA3. Product type: Tabletop router, Product colour: Black, LED indicators: Power

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WLAN data transfer rate (max) *
10800 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax)
WLAN data transfer rate (first band)
1200 Mbit/s
WLAN data transfer rate (second band)
4800 Mbit/s
WLAN data transfer rate (third band)
4800 Mbit/s
Modulation
256-QAM, 1024-QAM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Mobile network
3G
No
4G
No
5G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
DC-in jack
Yes
Management features
Reset button
Yes
MU-MIMO technology
Yes
Security
Security algorithms
128-bit AES, WPA3
Guest access
Yes
Design
Product colour
Black
Design
LED indicators
Power
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
8
Features
Built-in processor
Yes
Processor frequency
1800 MHz
Processor cores
4
Internal memory
1000 MB
Flash memory
512 MB
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
4K streaming
Yes
Firmware upgradeable
Yes
Power
Power source type *
DC
External power adapter
Yes
System requirements
Browser supported
Microsoft® Internet Explorer® 11 or higher, Microsoft Edge® , Google Chrome® 55 or higher, Firefox® 45 or higher, Safari® 10 or higher
Windows operating systems supported
Windows 10, Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
345 mm
Depth
221.2 mm
Height
169.5 mm
Weight
1.45 kg
Packaging data
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)