location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XE1F30277 cable lock Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XE1F30277
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XE1F30277
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892024828 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:20:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XE1F30277 cable lock Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Push-button design for one-hand operation
  • - Tamper resistant lockhead
  • - Keyless 4-wheel combination, provides 10,000 possible combinations
  • - Lock comes with a preset combination, easily resettable
  • - 1.8m (5.9-ft) length, 5mm diameter cable
Long product name Lenovo 4XE1F30277 cable lock Black 1.8 m :
The long product name of Lenovo 4XE1F30277 cable lock Black 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NanoSaver Combination Cable Lock
More>>>
Lenovo 4XE1F30277 cable lock Black 1.8 m:
The official description of Lenovo 4XE1F30277 cable lock Black 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NanoSaver Combination Cable Lock from Lenovo allows customers to manage physical security access within the enterprise, offices, schools, libraries, or in other public spaces. Cable locks help reduce theft, and increase physical asset security protection for Laptops, docking stations, desktops and flat panel monitors. The push button design offers one-hand operation for easy installation while the Kensington NanoSaver Cleat secures the lock into your device. Superior strength lockhead to resist tampering. Push button design for one hand operation to easily install lock.

Short summary description Lenovo 4XE1F30277 cable lock Black 1.8 m:
This short summary of the Lenovo 4XE1F30277 cable lock Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XE1F30277, 1.8 m, Kensington, Combination lock, Black

Long summary description Lenovo 4XE1F30277 cable lock Black 1.8 m:
This is an auto-generated long summary of Lenovo 4XE1F30277 cable lock Black 1.8 m based on the first three specs of the first five spec groups.

Lenovo 4XE1F30277. Product colour: Black, Best uses: Laptop, Lock type: Combination lock. Cable length: 1.8 m, Cable diameter: 5 mm, Weight: 200 g. Package width: 250 mm, Package depth: 170 mm, Package height: 30 mm

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Combination lock
Cable lock slot type
Kensington
Number of combinations
10000
Easy to install
Yes
Easy to use
Yes
Weight & dimensions
Cable length *
1.8 m
Cable diameter
5 mm
Weight
200 g
Packaging data
Package width
250 mm
Package depth
170 mm
Package height
30 mm
Package weight
250 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)