location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-500 laser printer Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-500 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-500 laser printer Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 1200 x 1200 DPI
  • - 21 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB
Long product name Samsung CLP-500 laser printer Colour 1200 x 1200 DPI :
The long product name of Samsung CLP-500 laser printer Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-500 Color Laser Printer (up to 5ppm color, 21 ppm B&W)
More>>>
Samsung CLP-500 laser printer Colour 1200 x 1200 DPI:
The official description of Samsung CLP-500 laser printer Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLP-500 color laser printer features its patent-pending NO NOIS technology engine. Designed to meet a variety of color imaging needs for small and medium-sized businesses, this extremely versatile model offers a host of industry-leading features not typically found on comparable units such as built-in automatic duplex units for error free two-sided printing and optional wireless capabilities. Given its optional network connectivity, the printer is also suitable for use in corporate workgroup environments.

Short summary description Samsung CLP-500 laser printer Colour 1200 x 1200 DPI:
This short summary of the Samsung CLP-500 laser printer Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-500, Colour, 1200 x 1200 DPI, 21 ppm

Long summary description Samsung CLP-500 laser printer Colour 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung CLP-500 laser printer Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung CLP-500. Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
24 s
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Performance
Internal memory *
64 MB
Maximum internal memory
192 MB
Sound pressure level (printing)
48 dB
Weight & dimensions
Weight
32 kg
Dimensions (WxDxH)
510 x 467 x 405 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:38:09
Uk has collected 8 expert reviews for Samsung CLP-500 laser printer Colour 1200 x 1200 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
zdnet.co.uk
Updated:
2013-04-01 03:37:59
Home-based businesses and small offices looking for a sub-£500 colour laser with a network printing option should consider the Samsung CLP-500.
77%
v3.co.uk
Updated:
2013-04-01 03:37:51
Become part of the colour-laser gang with this budget offering...
60%
trustedreviews.com
Updated:
2013-04-01 03:37:58
The dear departed Douglas Adams once stated that printer manufacturers such as Xerox aren’t in the business of selling printers, but instead they are in the business of selling toner cartridges, which means that they, incidentally, first have to sel...
70%
hardwarecentral.com
Updated:
2013-04-01 03:38:04
jockeys with Konica Minolta (nee Minolta-QMS) for supremacy in the under-$200 monochrome laser printer category. So whats Samsung been doing on the sidelines the last couple of years while its rival, chased by HP and others, sets the pace in the unde...
0%
Country Distributor
United Kingdom 1 distributor(s)