Tripp Lite logo

Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
144551
Info modified on:
19 Feb 2024, 21:19:52
Bullet Points Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.):
  • - 30 Meter ( 100ft ) LC/LC 62.5/125 Fiber patch Cable
  • - Manufactured from 62.5/125 duplex (Zipcord) fiber
  • - Insertion loss testing performed on every connector (0.2dB typical)
Warranty:
Lifetime limited
Long product name Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.):

Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.)

Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.):

This multimode duplex micron fiber optic LC/LC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has LC connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.):

Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.), 30 m, OFNR, LC, LC

Long summary description Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.):

Tripp Lite N320-30M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/LC), 30M (100 ft.). Cable length: 30 m, Cable type: OFNR, Connector 1: LC, Connector 2: LC, Core diameter: 62.5 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.