KYOCERA logo

KYOCERA Laserprinter FS-1920 1800 x 600 DPI A4

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144143
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
2-year warranty as standard.Kyocera Mita guarantees the
drum and developer for 3 years or 300,000 pages (whichever
occurs sooner),provided each printer is used and cleaned in
accordance with the service instructions. KYOlife up to 5-year on-site warranty extension for printer and options.
Long product name KYOCERA Laserprinter FS-1920 1800 x 600 DPI A4:

Mita laserprinter FS-1920

KYOCERA Laserprinter FS-1920 1800 x 600 DPI A4:

The ideal workgroup printer, the FS-1920 gives speed, flexibility and results for small teams. With its powerful engine it can deliver high speeds of up to 28 pages per minute (A4) and cope with any advanced printing demands – all at the lowest cost-per-page in its class. The FS-1920 offers excellent standard paper handling features: the 100 sheet multi-purpose tray and the 500 sheet paper cassette. This well balanced input and the output standard (250 sheets) mean you can be confident that you have exactly the right system for your needs. In addition, the optional high-speed duplex unit (DU-61) allows you to print on different formats.

Short summary description KYOCERA Laserprinter FS-1920 1800 x 600 DPI A4:

KYOCERA Laserprinter FS-1920, Laser, 1800 x 600 DPI, A4, 28 ppm

Long summary description KYOCERA Laserprinter FS-1920 1800 x 600 DPI A4:

KYOCERA Laserprinter FS-1920. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.