Lenovo logo

Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48174
Info modified on:
02 Sept 2024, 22:53:08
Long product name Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Red:

AMD E-350 (1.60GHz, 1MB L2), 13.3" WXGA TFT LED (1366 x 768), 2GB (1 x 2GB) DDR3 SDRAM, 320GB SATA 5400 rpm, AMD Radeon HD 6310, 802.11bgn, Bluetooth, 4-in-1, webcam, Windows 7 Home Premium 64

Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Red:

Small-business style
Progressive, simplified, reliable and priced right.

Short summary description Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E325, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo ThinkPad Edge E325 E-350 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Red:

Lenovo ThinkPad Edge E325. Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.74 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.