Axis logo

Axis 210 Network Camera 640 x 480 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103960
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis 210 Network Camera 640 x 480 pixels:

210 Network Camera - indoor use only

Short summary description Axis 210 Network Camera 640 x 480 pixels:

Axis 210 Network Camera, 1 lx, 48°, 2 - 1/12500 s, CCD, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels

Long summary description Axis 210 Network Camera 640 x 480 pixels:

Axis 210 Network Camera. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 48°, Camera shutter speed: 2 - 1/12500 s. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels. Supported network protocols: IPv4/v6, HTTP, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP,.... Flash memory: 4 MB, Internal memory: 16 MB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.