location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NGI-M05-C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266583 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 auto-negotiable RJ45 and a GbE SFP port connect devices over a LAN
  • - RJ45 ports can be repurposed as a console port for access to command line interface
  • - Industrial-grade switch supports operating temperature range of -40° to 75°C
  • - Easy-to-read LEDs indicate connection and activity status for each port
  • - CLI or web management allows monitoring and control of each connected device
Warranty: 3-year limited
Long product name Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount :
The long product name of Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount, TAA
More>>>
Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount:
The official description of Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5-Port Managed Gigabit Ethernet Switch Connects Your Network Devices to a LAN
This space-saving switch transmits data over a Gigabit Ethernet network. Five auto-negotiating 10/100/1000 Mbps ports send data via Cat5e/6/6a cable only to the devices designated to receive it, which improves the efficiency and potential throughput of the network. The NGI-M05-C1 also features a GbE SFP slot for uplinking data to other switches via optical fiber or copper. LEDs indicate when the switch is powered on and which Ethernet ports are showing activity.

Protective Metal Housing Built to Last in Harsh Environments
The compact NGI-M05-C1 adds 10/100/1000 Mbps Gigabit Ethernet capacity to industrial automation, government, military, oil and gas, mining and outdoor applications, as well as other environments with space constraints and wide temperature ranges. The IP30 industrial-grade aluminum case withstands vibration, shock and free fall. It can also operate in extreme temperatures ranging from -40 to 75 degrees Celsius (-40 to 167 degrees Fahrenheit).

Monitors and Controls Devices via CLI and Web Configuration
The NGI-M05-C1 supports MAC address auto-learning and auto-aging for efficient routing, as well as automatic MDI/MDI-X crossover detection for plug-and-play functionality. It also supports QoS, IGMP snooping, SFP DDMI and other device management features that fulfill the needs of high-performance managed industrial networks. IEEE 802.3x flow control allows smooth transmission of large files.

Works with the Most Popular Web Browsers
The NGI-M05-C1 is browser-based and works independently from the connected computer's operating system. Because switch compatibility is based on common hardware standards, rather than system software dependencies, the NGI-M05-C1 accommodates most platforms. Preferred web browsers include Google Chrome (on both Windows and macOS) and Microsoft Edge (Windows only).

Pre-Installed DIN Rail Clip Allows for Convenient Installation
The device may be DIN mounted using the pre-installed rail clip, which mounts firmly to any standard 35 mm DIN rail. Providing seamless operation in the event of power dips or failures, the switch features redundant 6-pin 20–57VDC terminal block power inputs to help prevent unnecessary downtime. When used with two power sources, the switch also supports alarm relay contacts that you can wire to your existing alarm circuit to notify you instantly when a power disruption occurs.

TAA-Compliant for GSA Schedule Purchases
The NGI-M05-C1 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount:
This short summary of the Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount, Managed, Gigabit Ethernet (10/100/1000)

Long summary description Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount:
This is an auto-generated long summary of Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount based on the first three specs of the first five spec groups.

Tripp Lite NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 8000 entries, Switching capacity: 12 Gbit/s. DC input voltage: 24 - 57 V

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
1
Network
Auto MDI/MDI-X
Yes
MAC address auto-learning supported
Yes
Data transmission
Switching capacity *
12 Gbit/s
MAC address table *
8000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Security
DHCP features
DHCP snooping
Design
Stackable *
Yes
Product colour
Black
Housing material
Metal
LED indicators
Speed, Power
DIN rail mounting
Yes
Power
Power supply included *
Yes
DC input voltage
24 - 57 V
Input current
6 A
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
31 mm
Depth
104.9 mm
Height
136.1 mm
Weight
530 g
Packaging data
Package width
181.1 mm
Package depth
232.9 mm
Package height
62 mm
Package weight
670 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332266580
Certificates
Certification
FCC, CE, RoHS, REACH
Logistics data
Country of origin
Taiwan
Master (outer) case width
389.9 mm
Master (outer) case length
500.1 mm
Master (outer) case height
365 mm
Harmonized System (HS) code
8517.62.0020
Master (outer) case gross weight
14.7 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite NGI-M08C2 8-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount Tripp Lite NGI-M08C2 8-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount
(show image)
NGI-M08C2 NGI-M08C2 8-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S08C2POE8 8-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount Tripp Lite NGI-S08C2POE8 8-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount
(show image)
NGI-S08C2POE8 NGI-S08C2POE8 8-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S04C2 4-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -10° to 60°C, DIN Mount Tripp Lite NGI-S04C2 4-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -10° to 60°C, DIN Mount
(show image)
NGI-S04C2 NGI-S04C2 4-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08POE8-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, -40° to 75°C, DIN Mount Tripp Lite NGI-M08POE8-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, -40° to 75°C, DIN Mount
(show image)
NGI-M08POE8-L2 NGI-M08POE8-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S05C2POE4 5-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount Tripp Lite NGI-S05C2POE4 5-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount
(show image)
NGI-S05C2POE4 NGI-S05C2POE4 5-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S16 16-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, -10° to 60°C, DIN Mount Tripp Lite NGI-S16 16-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, -10° to 60°C, DIN Mount
(show image)
NGI-S16 NGI-S16 16-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M04C2 4-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount Tripp Lite NGI-M04C2 4-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount
(show image)
NGI-M04C2 NGI-M04C2 4-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount Tripp Lite NGI-M08C4-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount
(show image)
NGI-M08C4-L2 NGI-M08C4-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4POE8-2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, 4 GbE SFP Ports, -40° to 75°C, DIN Mount Tripp Lite NGI-M08C4POE8-2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, 4 GbE SFP Ports, -40° to 75°C, DIN Mount
(show image)
NGI-M08C4POE8-2 NGI-M08C4POE8-2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-U16 16-Port Unmanaged Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, DIN Mount Tripp Lite NGI-U16 16-Port Unmanaged Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, DIN Mount
(show image)
NGI-U16 NGI-U16 16-Port Unmanaged Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)