location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 420EX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 420EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4590A018
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Speedlite 420EX :
The long product name of Canon Speedlite 420EX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon Speedlite 420EX
More>>>
Canon Speedlite 420EX:
The official description of Canon Speedlite 420EX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Speedlite 420EX is sure to appeal to EOS users everywhere with its combination of power, features and affordability. It is fully E-TTL-compatible, and reverts to standard TTL operation when used on older EOS bodies or the T90. The fully swiveling bounce head zooms automatically over a range of 24mm-105mm. Most impressively, 420EX wireless E-TTL compatibility permits it to function as a "slave" unit, triggered by a 550EX, ST-E2, or MR-14EX. Any number of 420EX and 550EX Speedlites can be combined as "slave" units.

Short summary description Canon Speedlite 420EX:
This short summary of the Canon Speedlite 420EX data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 420EX, 300 g

Long summary description Canon Speedlite 420EX:
This is an auto-generated long summary of Canon Speedlite 420EX based on the first three specs of the first five spec groups.

Canon Speedlite 420EX. Weight: 300 g, Dimensions (WxDxH): 71 x 99 x 122 mm

Power
Number of batteries supported
4
Weight & dimensions
Weight *
300 g
Dimensions (WxDxH)
71 x 99 x 122 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:52
Uk has collected 1 expert review for Canon Speedlite 420EX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2016-11-14 19:50:52
The built-in flash on many Canon DSLRs is generally considered inadequate for most serious purposes (and the Canon pro bodies do not include a flash). The Canon accessory flashes such as the 420EX are much more versatile and powerful. The 420EX gets the l...
0%
Brand Image Product code Product Stock Price from
Canon VL-3 Black Canon VL-3 Black
(show image)
3175A001 VL-3 0.00
(excl. VAT)
0 (incl. VAT)