Avocent AutoView 1x16 Commander - 1 user, 16 systems (2 8-port switching chassis)
The AUTOVIEW Commander series features support for as many as 16 computers (2 8-port switching chassis). The AUTOVIEW 1x16 allows you to control and operate 16 of your server room computers with just one keyboard, monitor and mouse! AUTOVIEW's user-friendly onscreen display features 14-character naming capabilities and two-level security. Choose the switching method you prefer: keyboard, front panel or on-screen display. Advanced hot pluggability makes it easier for you to add, remove and swap channels without powering down your servers.
Each 8-port switch is only 1.75 inches high - ideal for rack mounting
On-screen display lets you name and select servers, features 14-character naming capabilities
Two-level security
Hot Pluggable, Add/remove servers without powering down
Exclusive Keep Alive feature allows you to save valuable time and data in the event of an emergency
Certified, tested and approved by both Microsoft and Novell
Vertiv AutoView 1x16 KVM Switch - 1 user, 16 systems (2 8-port switching chassis), 1600 x 1200 pixels
Vertiv AutoView 1x16 KVM Switch - 1 user, 16 systems (2 8-port switching chassis). Maximum resolution: 1600 x 1200 pixels. Weight: 1.91 kg. Power supply type: 100~240V 8.0W, Dimensions (WxDxH): 437 x 156.1 x 45 mm, Compatibility: Computers IBM PC/AT, PS/2 and 100% compatibles