location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB StoreJet 25H3P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS500GSJ25H3P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557820673 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black, Violet
Warranty: 3 years
Long product name Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet :
The long product name of Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreJet 25H3P - 500GB, 2.5", USB 3.0, 5Gb/s, 5W, 216g, Black/Violet
More>>>
Short summary description Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet:
This short summary of the Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 500GB StoreJet 25H3P, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black, Violet

Long summary description Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet:
This is an auto-generated long summary of Transcend 500GB StoreJet 25H3P external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Violet based on the first three specs of the first five spec groups.

Transcend 500GB StoreJet 25H3P. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Black, Violet

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 28 expert reviews for Transcend 500GB StoreJet 25H3P external hard drive Black, Violet and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
cdrlabs.com
Updated:
2022-10-17 18:56:23
While a relatively new name in the storage industry, Transcend Information has a history that goes back more than 20 years. Founded in 1988 by Peter Shu, this Taiwanese company got its start by offering the "JetMate" laser printer driver and the "KeyP...
Good Available in 500GB, 750GB and 1TB capacities, Fast transfer rates with USB 3.0, Three-stage shock protection system, One Touch auto-backup button, Backwards compatible with USB 2.0, Includes Transcend Elite software, Power saving sleep mode, USB powered...
Bad Only available in purple, Larger than other portable hard drives, Drive does not ship with Mac software...
0%
Brand Image Product code Product Stock Price from
Transcend

Transcend StoreJet CMP-STOR43-500
(show image)
TS500GSJ25M3 CMP-STOR43-500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)