location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio CL3500N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402434 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Duplex printing
  • - Total input capacity: 530 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Long product name Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4 :
The long product name of Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio CL3500N - 22 ppm
More>>>
Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4:
The official description of Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ricoh Aficio CL3500N is a 22 ppm network-ready full-color and monochrome laser printer designed to meet the needs of budget-conscious small offices and workgroups seeking fast, affordable color. The Aficio CL3500N will meet all your needs for performance and value.

Short summary description Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio CL3500N, Laser, Colour, 1200 x 1200 DPI, A4, 22 ppm, Duplex printing

Long summary description Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio CL3500N. Print technology: Laser, Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
30 s
Time to first page (black, normal)
13.5 s
Time to first page (colour, normal)
14.5 s
Input & output capacity
Total input capacity *
530 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1690 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
C5, C6, DL
Multi-Purpose Tray media weight
60 - 199 g/m²
Media weight (tray 1)
60 - 105 gm2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
RM7035
Processor frequency
533 MHz
Power
Power consumption (PowerSave)
15 W
Weight & dimensions
Weight
33 kg
Dimensions (WxDxH)
419 x 536 x 398 mm
Other features
Power requirements
120 V, 60 Hz
Power consumption (active)
460 W
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:44:47
Uk has collected 5 expert reviews for Ricoh Aficio CL3500N Colour 1200 x 1200 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 02:44:43
The Ricoh Aficio CL3500N is a colour laser printer designed for small offices and workgroups. Offering built-in networking capability, fast print speeds, and a 530-sheet paper tray, the Ricoh Aficio CL3500N is a well-built machine that can help make...
Bottom line Small offices and workgroups will appreciate that the Ricoh Aficio CL3500N is priced reasonably for what it offers: excellent prints at relatively fast speeds and PostScript 3.0 compatibility. With the CL3500N, Ricoh offers an impressive machine in th...
80%
pcworld.com_techhive.com
Updated:
2011-10-04 02:44:41
Ricoh Aficio CL3500N The CL3500N offers excellent paper handling and low costs per page, but print quality is lackluster. Recommend this story? Yes No Please Wait... The Ricoh Aficio CL3500N has a neat and professional appearance that will look good in...
Good Good paper handling, Economical operating costs...
Bad Low print quality, Many parts require maintenance...
Bottom line The CL3500N offers excellent paper handling and low costs per page, but print quality is lackluster.
77%
macworld.com
Updated:
2011-10-04 02:44:44
SummaryPros: Excellent text quality; very good photo and graphics prints; flexible customization options; built-in networking; large paper tray; PostScript 3 capabilities. Cons: Reds are a little strong in photo prints. Price as rated: $799 Best Curren...
Good Excellent text quality; very good photo and graphics prints; flexible customization options; built-in networking; large paper tray; PostScript 3 capabilities.
Bad Reds are a little strong in photo prints.
Bottom line Small offices and workgroups will appreciate that the CL3500N is priced reasonably for what it offers: excellent prints at relatively fast speeds and PostScript 3 compatibility. With the CL3500N, Ricoh offers an impressive machine in the sub-$1,000 pri...
90%
pcmag.com
Updated:
2011-10-04 02:44:47
Are you the impatient type who values speed above all else in a printer? Or are you in a small office or workgroup that has heavy printing needs? If you fall into one of those categories, youre going to love the Ricoh Aficio CL3500N ($700 street)...
Good Fast. Network connector. More than 600-sheet paper capacity standard. Optional duplexer and paper tray.
Bad Mixed output quality.
Bottom line The Ricoh Aficio CL3500N has the speed and paper capacity to be a heavy-duty workhorse printer for a busy small office or workgroup...
70%