location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 4100N 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 4100N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402799 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 4100N 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 31 ppm
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 192 MB 400 MHz
Long product name Ricoh Aficio SP 4100N 600 x 1200 DPI A4 :
The long product name of Ricoh Aficio SP 4100N 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP 4100NL - 31 ppm
More>>>
Ricoh Aficio SP 4100N 600 x 1200 DPI A4:
The official description of Ricoh Aficio SP 4100N 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ricoh Aficio SP 4100N delivers simple operation, an impressive overall value and a fast print speed to choose from-all contained in a space-saving design. Packed with time- and money-saving capabilities, the Ricoh Aficio SP 4100N is an economical and highly productive solution for small offices and workgroups.

Short summary description Ricoh Aficio SP 4100N 600 x 1200 DPI A4:
This short summary of the Ricoh Aficio SP 4100N 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 4100N, Laser, 600 x 1200 DPI, A4, 31 ppm, Network ready

Long summary description Ricoh Aficio SP 4100N 600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP 4100N 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP 4100N. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (black, normal)
6.9 s
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, SMB, AppleTalk
Performance
Internal memory *
192 MB
Maximum internal memory
384 MB
Processor frequency
400 MHz
Power
Power consumption (PowerSave)
10 W
Weight & dimensions
Weight
17.5 kg
Dimensions (WxDxH)
388 x 450 x 345 mm
Other features
Custom media sizes
(76 - 216 mm) - (127 - 356 mm)
Power requirements
120 V, 60 Hz
Power consumption (active)
575 W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:35:44
Uk has collected 3 expert reviews for Ricoh Aficio SP 4100N 600 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-24 02:35:43
In departmental office environments one of the key requirements is print speed and as printer makers know this it's one of the main features determining price. As the throughput speed increases the price goes up steeply. Ricoh's Aficio SP 4100N is a large...
60%