location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS IIs 3.2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IIs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9328A008
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS IIs 3.2 MP :
The long product name of Canon Digital IXUS IIs 3.2 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS II NON 3.2megapixels CCD DIGIC processor 2x optical zoom
More>>>
Canon Digital IXUS IIs 3.2 MP:
The official description of Canon Digital IXUS IIs 3.2 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning design meets great performance in the 3.2 Megapixel Digital IXUS IIs. A sophisticated silver-white finish completes a remarkably compact camera that delivers superb, effortless results.


Features

- Ultra compact and stylish
- 3.2 Megapixel sensor
- 2x optical zoom (approx. 6.4x combined)
- Canon Visionary Technology
- 9-point AiAF
- Up to 3-minute movies with sound
- PictBridge/Canon Direct Print compatible
- Print/Share button
- Access to CANON iMAGE GATEWAY (Not available in all regions)


More than just a pretty face.

Who is that with the IXUS?
As refined as the pure silver contained in its beautiful finish. The irresistibly silky, all metal bodied Digital IXUS IIs continues the IXUS tradition of super stylish, super compact photography that just feels great in the hands. And with Canon Visionary Technology, this camera delivers results to match its looks.

The IXUS eye
With a powerful 3.2 Megapixel sensor you can print enlargements right up to A4 in size. A 2x optical zoom (approx. 6.4x combined) gets you close to the action, while the 9-point AiAF delivers accurate focus, even with non-centred subjects.

A mode for every moment
When you want to point and shoot quickly, Auto mode is there to take full control and make all the necessary setting adjustments to deliver consistently brilliant images. Manual mode puts you in creative control, allowing you to alter a vast array of camera settings. Stitch Assist mode helps line up a series of images to create stunning panoramas that can be merged later with the supplied PhotoStitch software. Movie mode lets you take up to 3-minute movies with sound.

Canon Visionary Technology
Canon's DIGIC processor handles data with exceptional accuracy and speed, delivering superb image quality with less drain on the battery for extended performance. Like a hidden photographer's assistant, iSAPS technology makes camera setting adjustments even before the shutter release is pressed. This helps deliver consistently optimal exposure and perfect focus, shot after shot. You will never know the technology is there – until admiring your perfect prints.

Home printing
Printing without a PC has never been easier. Simply connect the camera to any Canon Direct Print or PictBridge compatible printer and push the Print/Share button for immediate, stunning photo prints. The button also simplifies online sharing to any Windows PC. With a Canon Compact Photo Printer you can even print sequential frames from a movie clip, or handy ID size photos.

Easy online sharing
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease. Online sharing is simple with 100 MB free storage space on CANON iMAGE GATEWAY - your own personal online photo gallery.

Short summary description Canon Digital IXUS IIs 3.2 MP:
This short summary of the Canon Digital IXUS IIs 3.2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS IIs, 3.2 MP, 2x, 165 g

Long summary description Canon Digital IXUS IIs 3.2 MP:
This is an auto-generated long summary of Canon Digital IXUS IIs 3.2 MP based on the first three specs of the first five spec groups.

Canon Digital IXUS IIs. Megapixel (approx.): 3.2 MP. Optical zoom: 2x, Digital zoom: 3.2x. Display diagonal: 3.81 cm (1.5"). Weight: 165 g

Picture quality
Megapixel (approx.) *
3.2 MP
Lens system
Optical zoom *
2x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
165 g
Other features
Dimensions (WxDxH)
85 x 56 x 23.9 mm
Digital SLR
No