Canon logo

Canon Digital IXUS V3 3.2 MP

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88676
Info modified on:
04 Apr 2019, 04:26:02
Long product name Canon Digital IXUS V3 3.2 MP:

Digital IXUS V3 NON 3.2mio pixels

Canon Digital IXUS V3 3.2 MP:

Fashioned from high quality brushed stainless steel and measuring just 87 x 57 x26.7mm, the Digital IXUS v³ features a 3.2 Megapixel CCD, a new high performance Digital Imaging Core (DIGIC) processor and a high quality 2x optical zoom lens to ensure you can produce the highest quality images all the time.

Short summary description Canon Digital IXUS V3 3.2 MP:

Canon Digital IXUS V3, 3.2 MP, 2x, 180 g

Long summary description Canon Digital IXUS V3 3.2 MP:

Canon Digital IXUS V3. Megapixel (approx.): 3.2 MP. Optical zoom: 2x, Digital zoom: 3.2x, Focal length range: 5.4 - 10.8 mm. Weight: 180 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.