location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 500 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9343A012
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 500 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4.1x
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 500 5 MP CCD Silver :
The long product name of Canon Digital IXUS 500 5 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 500
More>>>
Canon Digital IXUS 500 5 MP CCD Silver:
The official description of Canon Digital IXUS 500 5 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Steely resolve
The ultimate in stylish, high performance digital photography, the Digital IXUS 500 delivers quality prints up to A3 size. With a super hard Cerabrite finish, this flagship of the Digital IXUS range brings together uncompromising build quality and an abundance of integrated technologies in a triumph of miniaturisation.

The IXUS eye
A 3x optical zoom culminates 60 years of Canon optical heritage to deliver crisp, corner-to-corner clarity. A 3x optical zoom (12.3x combined) offers a wide angle of coverage, while the 9-point AiAF ensures accurate focusing, even with off-centre subjects.

Outstanding performance
High performance demands plenty of processing power – which is why the Digital IXUS 500 incorporates Canon's dedicated DIGIC processor. DIGIC delivers superb image quality at high speed with less drain on the battery for extended performance.

Photographer's assistant
iSAPS is a hidden photographer's assistant, instantly analysing the scene and making adjustments even before the shutter release is pressed. iSAPS optimises exposure, white balance and auto-focus settings in every shooting situation for consistently brilliant results.

Advanced features
An Intelligent Orientation Sensor automatically rotates images before playback. Movie mode allows up to 3-minute movie clips (30 seconds in VGA mode) with sound recording, playback and 'in-camera' editing. Auto mode is perfect for 'point and shoot' situations, while Manual mode puts you in creative control.

Easy printing
The camera prints directly to all PictBridge or Canon Direct Print compatible printers. Create beautiful, instant photo prints by connecting camera to printer and pushing the Print/Share button, which also speeds up online sharing to any Windows PC. When used with a Canon Compact Photo Printer, you can print ID photos, or a series of movie clip frames.

Online sharing
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange albums, crop photographs and adjust image contrast and brightness. Your new IXUS also comes with membership to CANON iMAGE GATEWAY, your personal online gallery with 100MB free space for sharing albums with family and friends. CANON iMAGE GATEWAY also allows you to personalise the camera with start-up image and sound-effect downloads.

Short summary description Canon Digital IXUS 500 5 MP CCD Silver:
This short summary of the Canon Digital IXUS 500 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 500, 5 MP, CCD, 3x, 185 g, Silver

Long summary description Canon Digital IXUS 500 5 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 500 5 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 500. Megapixel (approx.): 5 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4.1x. Display diagonal: 3.81 cm (1.5"). Viewfinder type: Optical. Weight: 185 g. Product colour: Silver

Picture quality
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
4.1x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Display resolution (numeric)
118000 pixels
Viewfinder
Viewfinder type
Optical
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
87 mm
Depth
27.8 mm
Height
57 mm
Weight
185 g
Other features
Dimensions (WxDxH)
87 x 57 x 27.8 mm
Built-in flash
Yes
Digital SLR
No