location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Manfrotto 618 tripod accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manfrotto Check ‘Manfrotto’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
618
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
618
Category:
Accessories for tripods, which are three-legged camera stands, such as spare legs and stand components.
Tripods Accessories Check ‘Manfrotto’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manfrotto: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 06:34:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manfrotto 618 tripod accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Zinc steel
  • - Attachment
  • - Silver
More>>>
Short summary description Manfrotto 618 tripod accessory:
This short summary of the Manfrotto 618 tripod accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Manfrotto 618, Silver, Zinc steel, 2.79 cm (1.1"), 3.51 cm (1.38"), 700 g

Long summary description Manfrotto 618 tripod accessory:
This is an auto-generated long summary of Manfrotto 618 tripod accessory based on the first three specs of the first five spec groups.

Manfrotto 618. Product colour: Silver, Material: Zinc steel, Attachment: 2.79 cm (1.1"). Weight: 700 g