ARCTIC logo

ARCTIC E231-WM (White) - In-ear headphones with Microphone

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132247
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 Years
Long product name ARCTIC E231-WM (White) - In-ear headphones with Microphone:

Arctic Sound E231 (Microphone) - White, 3.5mm, 1.3m cable

ARCTIC E231-WM (White) - In-ear headphones with Microphone:

Sound of Quality

The delicate aluminium chassis is designed for delivering clear highs naturally without distortion. The silicone caps personalise comfort fit and isolate noise efficiently.

Main features

- The precisely milled aluminium chassis transmits a perfect balance of high and low frequencies
- 3 sets of silicone caps (S, M, L) minimize ambient noise and enrich bass response
- Ultra-soft material fits gently in your ears providing hours of wearing comfort
- Gold-plated stereo plug for uncompromised signal transmission

Mid-Range earphone ARCTIC SOUND E231

If you are not a bass enthusiast, the E200 series would be an option. Pleasant bass, fine highs and clear vocals are reproduced by the driver coils. Same as the E300 series, the E231 also features a precisely milled aluminium chassis for delivering enriched sound definition.

Comfort fit, sound isolation and enhanced bass by soft silicone caps
To achieve top-notch listening experience, E231 is packaged with 3 sets of ultra-soft silicone caps in small, medium and large sizes. Wearing comfort can be personalized by choosing the most suitable cap size that fits best for your ears, so that they stay comfortable even after prolonged use.

The “seal” in the ears blocks ambient noise efficiently so that you hear only the sound from the earphones and nothing more. Even when you are on a plane, with the ARCTIC SOUND earphones, you will hear your favorite music instead of the ambient noise. Such high-level sound isolation also enhances bass response and improves the overall sound quality.

Multi-functional and multi-compatible earphones
The E231 also features a microphone version. This delicate microphone is ideal for phone calls and online communications such as Skype and MSN voice call.

A 3.5mm TRRS plug is equipped for transferring both microphone and earphone signals, which is ideal for mobile phones. For devices such as PCs, which support only the standard 3.5 stereo plug, it is necessary to use the adapter provided to use both the earphones as well as the microphone.

Short summary description ARCTIC E231-WM (White) - In-ear headphones with Microphone:

ARCTIC E231-WM (White) - In-ear headphones with Microphone, Wired, 20 - 22000 Hz, 5 g, Headphones, White

Long summary description ARCTIC E231-WM (White) - In-ear headphones with Microphone:

ARCTIC E231-WM (White) - In-ear headphones with Microphone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1.3 m. Weight: 5 g. Product colour: White

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.