location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ARCTIC E231-B (Black) - In-ear headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ARCTIC Check ‘ARCTIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E231-B (Black) - In-ear headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ORACO-ER017-GBA01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0872767003231 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ARCTIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ARCTIC E231-B (Black) - In-ear headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 20 - 22000 Hz 32 Ω 102 dB
Warranty: 2 Years
Long product name ARCTIC E231-B (Black) - In-ear headphones :
The long product name of ARCTIC E231-B (Black) - In-ear headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Arctic Sound E231 - Black, 3.5mm, 1.3m cable
More>>>
ARCTIC E231-B (Black) - In-ear headphones:
The official description of ARCTIC E231-B (Black) - In-ear headphones as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sound of Quality

The delicate aluminium chassis is designed for delivering clear highs naturally without distortion. The silicone caps personalise comfort fit and isolate noise efficiently.

Main features

- The precisely milled aluminium chassis transmits a perfect balance of high and low frequencies
- 3 sets of silicone caps (S, M, L) minimize ambient noise and enrich bass response
- Ultra-soft material fits gently in your ears providing hours of wearing comfort
- Gold-plated stereo plug for uncompromised signal transmission

Mid-Range earphone ARCTIC SOUND E231

If you are not a bass enthusiast, the E200 series would be an option. Pleasant bass, fine highs and clear vocals are reproduced by the driver coils. Same as the E300 series, the E231 also features a precisely milled aluminium chassis for delivering enriched sound definition.

Comfort fit, sound isolation and enhanced bass by soft silicone caps
To achieve top-notch listening experience, E231 is packaged with 3 sets of ultra-soft silicone caps in small, medium and large sizes. Wearing comfort can be personalized by choosing the most suitable cap size that fits best for your ears, so that they stay comfortable even after prolonged use.

The “seal” in the ears blocks ambient noise efficiently so that you hear only the sound from the earphones and nothing more. Even when you are on a plane, with the ARCTIC SOUND earphones, you will hear your favorite music instead of the ambient noise. Such high-level sound isolation also enhances bass response and improves the overall sound quality.

Multi-functional and multi-compatible earphones
The E231 also features a microphone version. This delicate microphone is ideal for phone calls and online communications such as Skype and MSN voice call.

A 3.5mm TRRS plug is equipped for transferring both microphone and earphone signals, which is ideal for mobile phones. For devices such as PCs, which support only the standard 3.5 stereo plug, it is necessary to use the adapter provided to use both the earphones as well as the microphone.

Short summary description ARCTIC E231-B (Black) - In-ear headphones:
This short summary of the ARCTIC E231-B (Black) - In-ear headphones data-sheet is auto-generated and uses the product title and the first six key specs.

ARCTIC E231-B (Black) - In-ear headphones, Wired, 20 - 22000 Hz, 5 g, Headphones, Black

Long summary description ARCTIC E231-B (Black) - In-ear headphones:
This is an auto-generated long summary of ARCTIC E231-B (Black) - In-ear headphones based on the first three specs of the first five spec groups.

ARCTIC E231-B (Black) - In-ear headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1.3 m. Weight: 5 g. Product colour: Black

Performance
Product type *
Headphones
Product colour *
Black
Cable length
1.3 m
Detachable cable
No
LED indicators
No
Ports & interfaces
Connectivity technology *
Wired
Connector contacts plating
Gold
Headphones
Ear coupling *
Intraaural
Acoustic system
Semi-open
Headphone frequency
20 - 22000 Hz
Impedance
32 Ω
Headphone sensitivity
102 dB
Headphones
Driver unit
1 cm
Driver type
Dynamic
Microphone
Microphone noise-canceling
No
Weight & dimensions
Weight
5 g
Packaging data
Package weight
130 g
Package type
Box
Other features
Package dimensions (WxDxH)
95 x 182 x 25 mm
Connector(s)
1
Output power
0.01 W
Auto power off
No
Channels quantity
2 channels
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:21:04
Uk has collected 1 expert review for ARCTIC E231-B (Black) - In-ear headphones but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
JVC

JVC HA-F140-V headphones/headset Wired Violet
(show image)
HA-F140-V HA-F140-V 0.00
(excl. VAT)
0 (incl. VAT)
Genius Computer Technology

Genius Computer Technology GHP-02V, gold Headphones Wired
(show image)
31710009100 GHP-02V, gold 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex HM105 headphones/headset Wired In-ear Silver
(show image)
HM105 HM105 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Netsound 240 Headphones Wired Black
(show image)
786374 Netsound 240 0.00
(excl. VAT)
0 (incl. VAT)
Soyntec

Soyntec Netsound 275 Headphones Wired In-ear Black, Silver
(show image)
786480 Netsound 275 0.00
(excl. VAT)
0 (incl. VAT)
Philips SHE2610 In-Ear Headphones Philips SHE2610 In-Ear Headphones
(show image)
SHE2610/00 SHE2610 In-Ear Headphones
Sweex

Sweex Earphones Silver
(show image)
HM100 Earphones Silver 0.00
(excl. VAT)
0 (incl. VAT)