location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3550ci
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102LN3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor PowerPC 750CL 600 MHz
  • - 114 kg
Long product name KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm :
The long product name of KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TASKalfa 3550ci, Color laser, 35/17ppm color/b&w A4/A3, 600 x 600 dpi, Print/Copy/Scan/Fax, USB2.0, Fast Ethernet, 114kg
More>>>
KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm:
The official description of KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 35 pages per minute A4 in colour
- Advanced colour technology for excellent quality
- Standard 2 GB RAM + 160 GB HDD memory storage
- Wide range of media up to 300 g/m², 304.8 x 457.2 mm and banner printing
- Max. 7 media types of paper handling, and finishing options with booklet and tri-folding
- Optional high-speed and large-capacity one-path duplex scanning
- Optional EFI Fiery controller and colour management
- Long-life components provide unprecedented efficiency and reliability

Short summary description KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm:
This short summary of the KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 3550ci, Laser, Colour printing, 600 x 600 DPI, Colour copying, A3, Direct printing

Long summary description KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 3550ci Laser A3 600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 3550ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Print speed (black, normal quality, A3)
35 ppm
Print speed (colour, normal quality, A3)
17 ppm
Warm-up time
25 s
Time to first page (black, normal)
5.8 s
Time to first page (colour, normal)
7.4 s
Secure printing
Yes
DVD/CD printing
No
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scan to
E-mail, FTP, OCR, USB
Scan speed (colour)
80 ppm
Scan speed (black)
100 ppm
Image formats supported
JPG, TIF
Greyscale levels
256
Film scanning
No
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
120 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
1150 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Maximum input capacity
7650 sheets
Maximum output capacity
320 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper handling
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Duplex media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
160 GB
Card reader integrated
Yes
Internal memory *
2048 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CL
Processor frequency
600 MHz
Sound pressure level (printing)
69.5 dB
Sound power level (standby)
58 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
910 W
Power consumption (PowerSave)
17 W
Power consumption (standby)
200 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certificates
Certification
GS, TÜV, CE, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
114 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
668 x 767 x 747 mm
Network ready
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Connectivity technology
Wired
Duplex (double-sided)
Yes
Fax compatibility
ITU-T G3
Full duplex
Yes
Resizing
Yes