location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hummingbird
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Magenta T0806 Claria Photographic Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T08064021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946497532 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light magenta
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink :
The long product name of Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Light Magenta T0806 Claria Photographic Ink
More>>>
Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink:
The official description of Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink:
This short summary of the Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink, Light magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink:
This is an auto-generated long summary of Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink based on the first three specs of the first five spec groups.

Epson Hummingbird Singlepack Light Magenta T0806 Claria Photographic Ink. Colour ink type: Pigment-based ink, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo RX685 - Epson Stylus Photo RX585 - Epson Stylus Photo RX560 - Epson Stylus Photo R360 - Epson Stylus Photo R285 - Epson Stylus Photo R265 - Epson Stylus Photo PX830FWD - Epson Stylus Photo PX820FWD - Epson Stylus Photo PX810FW - Epson Stylus Photo PX730WD - Epson Stylus Photo PX720WD - Epson Stylus Photo PX710W - Epson Stylus Photo PX700W - Epson Stylus Photo PX660 - Epson Stylus Photo PX650 - Epson Stylus Photo P50
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light magenta
Brand compatibility *
Epson
OEM code
C13T08064021
Country of origin
China
Colour
Yes
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
145 mm
Package depth
26 mm
Package height
120 mm
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
145 cm
Products per pallet
3000 pc(s)
Master (outer) case width
120 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
145 cm
Products per pallet (UK)
3000 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
300 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC4353 ink cartridge 1 pc(s) Light magenta
(show image)
WEC4353 WEC4353 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)