location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Magenta T0713 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T0713 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07134021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946495484
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Magenta T0713 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Singlepack Magenta T0713 DURABrite Ultra Ink :
The long product name of Epson Singlepack Magenta T0713 DURABrite Ultra Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0713, Magenta
More>>>
Epson Singlepack Magenta T0713 DURABrite Ultra Ink:
The official description of Epson Singlepack Magenta T0713 DURABrite Ultra Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for everyday printing, Epson DURABrite Ultra Ink is perfect for printing high-quality documents and lab-quality photos, thanks to the unique pigment-based ink technology encapsulates ink particles in a protective resin coating.

Short summary description Epson Singlepack Magenta T0713 DURABrite Ultra Ink:
This short summary of the Epson Singlepack Magenta T0713 DURABrite Ultra Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Magenta T0713 DURABrite Ultra Ink, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Singlepack Magenta T0713 DURABrite Ultra Ink:
This is an auto-generated long summary of Epson Singlepack Magenta T0713 DURABrite Ultra Ink based on the first three specs of the first five spec groups.

Epson Singlepack Magenta T0713 DURABrite Ultra Ink. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus D120 Epson Stylus D120 Network Edtion Epson Stylus D78 Epson Stylus D92 Printer Epson Stylus D92 Refurbished Epson Stylus DX4000 printer Epson Stylus DX4050 printer Epson Stylus DX4400 Epson Stylus DX4450 Epson Stylus DX5000 Refurbished all in one printer Epson Stylus DX5000 all in one printer Epson Stylus DX5050 All-in-One printer Epson Stylus DX6000 All-in-One printer Epson Stylus DX6050 all one printer Epson Stylus DX7000F all in one printer Epson Stylus DX7400 Epson Stylus DX7450 Epson Stylus DX8400 Epson Stylus DX8450 Epson Stylus DX9400 Wi-Fi Edition Epson Stylus DX9400F Epson Stylus Office B40W Epson Stylus Office BX300F Epson Stylus Office BX310FN Epson Stylus Office BX600FW Epson Stylus Office BX610FW Epson Stylus S21 Epson Stylus SX115 Epson Stylus SX200 Epson Stylus SX205 Epson Stylus SX215 Epson Stylus SX218 Epson Stylus SX400 Epson Stylus SX405 Epson Stylus SX405 Wi-Fi Edition Epson Stylus SX415 Epson Stylus SX515W Epson Stylus SX600FW Epson Stylus SX610FW
Features
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Country of origin
China
Colour
Yes
Weight & dimensions
Package width
120 mm
Package depth
26 mm
Package height
145 mm
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet
3000 pc(s)
Products per master (outer) case
10 pc(s)
Products per pallet (UK)
3700 pc(s)
Products per pallet layer
300 pc(s)
Minimum order quantity
10 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)