Microconnect logo

Microconnect UTP cat6 2m networking cable Green

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23769
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
25 years
Long product name Microconnect UTP cat6 2m networking cable Green:

UTP cat6 2m Snagless Green

Short summary description Microconnect UTP cat6 2m networking cable Green:

Microconnect UTP cat6 2m, 2 m, Cat6, RJ-45, RJ-45, Green

Long summary description Microconnect UTP cat6 2m networking cable Green:

Microconnect UTP cat6 2m. Cable length: 2 m, Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Green

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.