location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A33988 optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A33988
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A33988 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:55:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A33988 optical disc drive Black :
The long product name of Lenovo 0A33988 optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim USB Portable DVD Burner
More>>>
Lenovo 0A33988 optical disc drive Black:
The official description of Lenovo 0A33988 optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slimmer, lighter and more portable than ever! The Lenovo Slim USB Portable DVD Burner -- is a small form factor external portable DVD and CD recordable drive that can be attached to notebooks with functional USB 2.0 port(s). The drive is powered by one or two available USB 2.0 ports with one USB Y cable, depending on configuration. No power adapter is included or necessary.

- WinDVD for playback of MPEG-2 files and DVD movies.
- Corel Burn Now burning software for recording to CD and DVD supported media.
- Corel DVD Movie Factory for capturing, editing, and creating your own videos. Save your home videos to DVD-recordable discs that are compatible with most set-top consumer DVD players and most PC DVD drives.

*Some software may differ from its retail version (if available), and may not include user manuals or all program functionality. Software license agreements may apply

Short summary description Lenovo 0A33988 optical disc drive Black:
This short summary of the Lenovo 0A33988 optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A33988, Black, USB 2.0, 2 MB, 24x, 8x, 210 ms

Long summary description Lenovo 0A33988 optical disc drive Black:
This is an auto-generated long summary of Lenovo 0A33988 optical disc drive Black based on the first three specs of the first five spec groups.

Lenovo 0A33988. Product colour: Black. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD read speed: 24x, DVD-ROM read speed: 8x. Access time: 210 ms. Weight: 250 g

Design
Internal *
No
Product colour
Black
Performance
Interface *
USB 2.0
Drive device, buffer size
2 MB
Reading speed
CD read speed *
24x
Reading speed
DVD-ROM read speed
8x
Access time
Access time
210 ms
Weight & dimensions
Weight
250 g
Other features
Dimensions (WxDxH)
140 x 131.3 x 17.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:32:32
Uk has collected 1 expert review for Lenovo 0A33988 optical disc drive Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)