Belkin logo

Belkin FireWire 6-Port Hub 400 Mbit/s White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21872
Info modified on:
04 Apr 2019, 04:25:59
Long product name Belkin FireWire 6-Port Hub 400 Mbit/s White:

FireWire 6-Port Hub

Short summary description Belkin FireWire 6-Port Hub 400 Mbit/s White:

Belkin FireWire 6-Port Hub, 400 Mbit/s, White, 32 MB RAM , Mac OS 9.0 +, 266 G3, FireWire

Long summary description Belkin FireWire 6-Port Hub 400 Mbit/s White:

Belkin FireWire 6-Port Hub. Data transfer rate: 400 Mbit/s, Product colour: White. Minimum system requirements: 32 MB RAM , Compatible operating systems: Mac OS 9.0 +. Built-in processor: 266 G3. Interface: FireWire. I/O ports: 6 X IEEE 1394

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.