location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDMI to HDMI Micro Adapter - F/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to HDMI Micro Adapter - F/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDADFM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844413 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com HDMI to HDMI Micro Adapter - F/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Micro HDMI Male
  • - HDMI Female
  • - Connector contacts plating: Gold
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com HDMI to HDMI Micro Adapter - F/M :
The long product name of StarTech.com HDMI to HDMI Micro Adapter - F/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com HDMI to HDMI Micro Adapter - F/M
More>>>
StarTech.com HDMI to HDMI Micro Adapter - F/M:
The official description of StarTech.com HDMI to HDMI Micro Adapter - F/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an HDMI Micro-equipped Smartphone or Portable Device to your HDMI-capable TV or Display

The HDADFM HDMI to HDMI Micro Adapter features an HDMI (female) connector and an HDMI Micro (male, HDMI d-type) Connector, delivering a cost-saving solution for connecting cutting-edge and next-generation HDMI devices such as a Blackberry PlayBook or smartphone to existing HDMI A/V devices.

The HDMI and HDMI Micro connectors each offer high quality, gold-tipped construction, ensuring peak connectivity, and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Allows use of a standard HDMI cable with devices incorporating HDMI Micro technology
- Easy to use, no software or drivers required
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com HDMI to HDMI Micro Adapter - F/M:
This short summary of the StarTech.com HDMI to HDMI Micro Adapter - F/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDMI to HDMI Micro Adapter - F/M, Micro HDMI, HDMI, Black

Long summary description StarTech.com HDMI to HDMI Micro Adapter - F/M:
This is an auto-generated long summary of StarTech.com HDMI to HDMI Micro Adapter - F/M based on the first three specs of the first five spec groups.

StarTech.com HDMI to HDMI Micro Adapter - F/M. Connector 1: Micro HDMI, Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
Micro HDMI
Connector 2 *
HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product colour *
Black
Weight & dimensions
Weight
8 g
Packaging data
Package width
190 mm
Package depth
190 mm
Package height
90 mm
Package weight
10 g
Country Distributor
United Kingdom 1 distributor(s)