location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMIACMM6S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842631 show
Category: HDMI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HIGH SPEED MINI HDMI TO HDMI CABLE: 6 ft Mini HDMI 1.4b Cable with Ethernet supports 4K (3840x2160p, 24, 25, 30Hz / 4096x2160p, 24Hz), Full HD (1920x1080p, 120Hz), 10.2 Gbps bandwidth, wide aspect ratio, 8Ch Audio (5.1/7.1/DD+/Dolby TrueHD), 3D Video
  • - SLIM AND DURABLE: Ultra HD slim (0.14"/3.6mm OD) & light weight Mini HDMI to HDMI adapter cable with flexible strain relief prevents damage due to repetitive bending; Slim cable design reduces bend radius, improving flexibility for Commercial applications
  • - QUALITY CONSTRUCTION: Mini HDMI to HDMI converter cable constructed w/ 36AWG wire, gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
  • - APPLICATIONS: This slim cord connects Mini HDMI (Type-C) devices such as phones, tablets, laptops and cameras (DSLR/Video) to your HDMI (Type-A) TV/monitor/display/projector; Ideal for viewing on larger screens; Samsung/Sony/Apple TV/Dell/LG
  • - SPECS: 6 foot / Black / HDMI 1.4b / HDMI Male (HDMI Type-C/Mini) to HDMI Male (Type-A/Standard) / 36 AWG / PVC Jacket / Shield: Al-Mylar foil with Braid / ARC, Deep Color, HDCP 1.4, CEC / YCC601 Color / Supports HDMI 2.0 & earlier / Lifetime Warranty
Warranty: Lifetime
Long product name StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord :
The long product name of StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord (HDMIACMM6S)
More>>>
StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord:
The official description of StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect HDMI®Mini -equipped devices to displays incorporating HDMI technology, with minimal clutter, maximum quality and Ethernet Data Channel Support

The HDMIACMM6S 6-foot Slim High Speed HDMI® to HDMI Mini cable supports advanced capabilities including Ethernet data interconnectivity with compatible HDMI-enabled devices, and features a thin cable design (3.5mm in diameter) suitable for installations with tight space requirements.
This High Speed HDMI to HDMI Mini cable lets you connect devices with an HDMI Mini (type C) port to a display/device with an HDMI (type A) port - a cost-saving solution for connecting cutting-edge and next-generation HDMI-capable devices to existing HDMI technology.
The HDMI/HDMI Mini cable features high quality gold-tipped connectors that ensure peak connectivity, and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

Short summary description StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord:
This short summary of the StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord, 1.8 m, HDMI Type A (Standard), HDMI Type C (Mini), 3D, Audio Return Channel (ARC), Black

Long summary description StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord:
This is an auto-generated long summary of StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord based on the first three specs of the first five spec groups.

StarTech.com 6ft Mini HDMI to HDMI Cable with Ethernet - 4K 30Hz High Speed Slim Mini HDMI to HDMI Adapter Cable - Mini HDMI Type-C Device to HDMI Monitor/Display - Video Converter Cord. Cable length: 1.8 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type C (Mini), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4b, 3D, Audio Return Channel (ARC), Product colour: Black

Features
Cable length *
1.8 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type C (Mini)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
1.4b
3D
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
Dolby technologies
Dolby TrueHD, Dolby Digital Plus
Audio Return Channel (ARC)
Yes
HDMI Ethernet channel
Yes
HDCP
Yes
HDCP version
1.4
Bandwidth
10200 MB/s
Supported digital audio channels (uncompressed)
5.1, 8, 7.1
Features
Maximum refresh rate
120 Hz
AWG wire size
36
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Quantity per pack *
1 pc(s)
Weight & dimensions
Cable diameter
3.6 mm
Weight
42 g
Package width
125 mm
Package depth
225 mm
Package height
10 mm
Package weight
47 g
Technical details
Compliance certificates
RoHS, CE
Logistics data
Master (outer) case width
360 mm
Master (outer) case length
400 mm
Master (outer) case height
255 mm
Products per master (outer) case
150 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)