location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 230TSn computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 230TSn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH23PTVMBC
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2022 09:50:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 230TSn computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels
  • - 8 ms 3000:1
  • - 80 W
More>>>
Short summary description Samsung SyncMaster 230TSn computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black:
This short summary of the Samsung SyncMaster 230TSn computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 230TSn, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description Samsung SyncMaster 230TSn computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black:
This is an auto-generated long summary of Samsung SyncMaster 230TSn computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 230TSn. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
Yes
Response time
8 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
31 - 75 kHz
Vertical scan range
60 - 75 Hz
Display brightness
300 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Compatible operating systems
Windows Embedded Standard
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black
Certification
RoHS
Ports & interfaces
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
RS-232 ports
1
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
80 W
Packaging content
Remote control included
Yes
Weight & dimensions
Weight (without stand)
8.35 kg
Packaging data
Package weight
10 kg
Thin Client
Internal memory
1024 MB
Internal memory type
DDR2
Other features
Dimensions (WxDxH)
557.5 x 79.2 x 339 mm
Package dimensions (WxDxH)
640 x 175 x 428 mm
Signal input
Yes
Built-in processor
Athlon II X2 245e
Full HD
Yes
HD-Ready
Yes