location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QMB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM32R-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH32QMRBBGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092994584 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:11
The date of the most recent change of this product data-sheet in Icecat.
Quick Setup Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - New symmetrical, slim design simplifies installation and complements any environment
  • - Affordable digital signage that supports 24/7 operation and 400nit brightness
  • - All-in-one display solution with embedded MagicINFO Player S6 powered by TIZEN™
Warranty: 3 year
Long product name Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 :
The long product name of Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", VA, FHD (1920 x 1080), 400 nit, 5000:1, 178/178, 8 ms, WiFi, RJ-45, HDCP, DP, HDMI, RS232, AC 100-240V, 50/60Hz, 725.1 x 419.6 x 34.6 mm, 5.7 kg
More>>>
Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0:
The official description of Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and symmetrical design
The QMR series features an all-new symmetric design simplifying wall mounting and ensuring installation is seamless. The flat back and slim depth will ensure a display that will stand the test of time.

Clean cable management
With QMR's new cable guide feature, retailers are able to tuck away messy cables from view. This allows for a clean and visually-appealing shopping expeience for customers, even when the back of the display is visible.

Powerful, all-in-one solution
SSSP is an all-in-one solution that simplifies installation and maintenance. With Tizen 4.0, businesses can enjoy easy development, reinforced capability with multiple web formats and standards and secured protection.

Samsung Workspace secured by Knox
With security provided by Knox, the displays feature Samsung Workspace which supports wireless cloud service access and control of a PC without needing a physical connection. Samsung Workspace simplifies meeting spaces while also improving security.

WiFi and Bluetooth built-in
Built-in WiFi and Bluetooth allow for more personalized and interactive services as well as simplifying how businesses showcase content. Whether it’s to make networking simpler or enabling interactive beacon technology in-store, QMR series displays help businesses move into the future of retail.

Short summary description Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0:
This short summary of the Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM32R-B, Digital signage flat panel, 81.3 cm (32"), LCD, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0:
This is an auto-generated long summary of Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 based on the first three specs of the first five spec groups.

Samsung QM32R-B. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Tizen 4.0. Product colour: Black

Display
Panel type
VA
LED backlight
Yes
Display diagonal *
81.3 cm (32")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.36375 x 0.36375 mm
Display diagonal (metric)
81 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
2%
Pixel frequency (max)
594 MHz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Wi-Fi *
Yes
Audio (L/R) out
1
RS-232 interface
Yes
Infrared data port
Yes
Design
Product design *
Digital signage flat panel
Design
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
8.8 mm
Bezel width (side)
8.8 mm
Bezel width (top)
8.8 mm
Bezel colour
Charcoal Black
Performance
Purpose *
Universal
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
72 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Computer system
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
725.1 mm
Display depth
34.6 mm
Display height
419.6 mm
Display weight
5.7 kg
Packaging data
Package width
812 mm
Package depth
120 mm
Package height
513 mm
Package weight
7.6 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Other features
Flash memory
8000 MB
Optional features
WMN4070SG, WMN750ME STN-L3240F
Brand Image Product code Product Stock Price from
Samsung QM65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QMCEBGCXEN QM65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QHCEBGCXEN QH65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH55QMCEBGCXEN QM55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QMCEBGCXEN QM75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH85QMCEBGCXEN QM85C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QHCEBGCXEN QH75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7
(show image)
LH24QBRTFGCXEN QB24R-TB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 65" Crystal UHD 4K Signage QE65T Samsung 65" Crystal UHD 4K Signage QE65T
(show image)
LH65QETELGCXEN 65" Crystal UHD 4K Signage QE65T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 43" Crystal UHD 4K Signage QE43T Samsung 43" Crystal UHD 4K Signage QE43T
(show image)
LH43QETELGCXEN 43" Crystal UHD 4K Signage QE43T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 50" Crystal UHD 4K Signage QE50T Samsung 50" Crystal UHD 4K Signage QE50T
(show image)
LH50QETELGCXEN 50" Crystal UHD 4K Signage QE50T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)