location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Manual breast pump SCF310/60

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual breast pump SCF310/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF310/60 show
Show alternative article codes used in the online market place
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips AVENT Manual breast pump SCF310/60 :
The long product name of Philips AVENT Manual breast pump SCF310/60. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manual breast pump, 125ml
More>>>
Philips AVENT Manual breast pump SCF310/60:
The official description of Philips AVENT Manual breast pump SCF310/60 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express more. Quickly.
Breast pump inspired by nature

The unique Philips AVENT BPA Free Manual Breast Pump assures you enhanced efficiency, being clinically proven to express more milk than a hospital electric pump.

Clinically proven effective
- Patented Let-down Massage Cushion

Benefits and features:
- Clinically proven

Flexible and portable
- Easy to assemble and use

Other great features
- Easy manual operation

Short summary description Philips AVENT Manual breast pump SCF310/60:
This short summary of the Philips AVENT Manual breast pump SCF310/60 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Manual breast pump SCF310/60, 125 ml, Manual, Transparent

Long summary description Philips AVENT Manual breast pump SCF310/60:
This is an auto-generated long summary of Philips AVENT Manual breast pump SCF310/60 based on the first three specs of the first five spec groups.

Philips AVENT Manual breast pump SCF310/60. Capacity: 125 ml. Extra soft, newborn flow nipple(s): 1 pc(s), Sealing disc for milk storage: 1 pc(s). Newborn nipple travel pack: 1 pc(s), Breast milk container (125 ml / 4 oz): 1 pc(s), Bottle stand/funnel cover: 1 pc(s)

Technical details
Type *
Manual
Country of origin
England
Product colour *
Transparent
Manual breast pump
1 pc(s)
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Capacity *
125 ml
Packaging content
Extra soft, newborn flow nipple(s)
1 pc(s)
Newborn nipple travel pack
1 pc(s)
Breast milk container (125 ml / 4 oz)
1 pc(s)
Bottle stand/funnel cover
1 pc(s)
Sealing disc for milk storage
1 pc(s)
Spare parts
2 pc(s)