location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Carry Case 4.3" & 5.0"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9UUA.052.07 show
Show alternative article codes used in the online market place
Category: Navigator Cases Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2018 23:36:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black :
The long product name of TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TomTom Universal Carry Case for 4.3"" and 5"" GPS
More>>>
Short summary description TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black:
This short summary of the TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Universal Carry Case 4.3" & 5.0", 12.7 cm (5"), Flip case, Black, Tom-Tom, GO 2405, GO 2435, GO 2505, GO 2535, GO 630, XL 335, XL 340, XXL 535, XXL 540, XXL 550, EASE, GO..., Hand (carrying), Pocket (carrying)

Long summary description TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black:
This is an auto-generated long summary of TomTom Universal Carry Case 4.3" & 5.0" 12.7 cm (5") Flip case Black based on the first three specs of the first five spec groups.

TomTom Universal Carry Case 4.3" & 5.0". Maximum screen size: 12.7 cm (5"), Case type: Flip case, Product colour: Black