location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 4002dw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro 4002dw Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z606F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161448034 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 711349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 00:04:08
The date of the most recent change of this product data-sheet in Icecat.
HP 2Z606F user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro 4002dw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing; Fast first page out speeds; Compact Size; Energy Efficient; Strong Security; Dualband Wi-Fi
  • - Print
  • - Up to 40 ppm (A4)
  • - Fine Lines (1200 x 1200 dpi)
Warranty: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4E; wty ID A033)
Long product name HP LaserJet Pro 4002dw Printer :
The long product name of HP LaserJet Pro 4002dw Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 4002dw Printer
More>>>
HP LaserJet Pro 4002dw Printer:
The official description of HP LaserJet Pro 4002dw Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum productivity. Seamless management. Get blazing fast printing speeds and easy management tools with LaserJet Pro.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet Pro 4002dw Printer:
This short summary of the HP LaserJet Pro 4002dw Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 4002dw Printer, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, White

Long summary description HP LaserJet Pro 4002dw Printer:
This is an auto-generated long summary of HP LaserJet Pro 4002dw Printer based on the first three specs of the first five spec groups.

HP LaserJet Pro 4002dw Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: White

Maximum productivity

Support your dynamic workteam with this high-speed printer, ideal for up to 10 users.
Step up your workflow. HP Pro-class print speed reaches up to 42 ppm to meet high-demand environments.[1]
Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart.[2]

Seamless management

Centralise your print management. HP Web Jetadmin makes it easy with its suite of features.[3]
Set up your printers quickly. Streamlined setup makes it easy to set up and get back to business
Avoid interruptions with Wi-Fi® that automatically looks for the best connection to stay on-line.

HP Wolf Pro Security

Get printer security out of the box. Preconfigured settings mean it's ready when you are.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
Set configuration policies and validate settings universally with HP Security Manager.[4]

Sustainable printing

Save up to 20% energy. EcoSmart toner with JetIntelligence balances premium quality with sustainability. [5]
Start saving paper right out of the box. The default duplex setting prints on both sides to cut usage in half.
Meet the industry standard for efficiency with Energy Start rating.
Reduce your footprint. HP Auto-On/Auto-Off technology optimizes printer energy usage. [6]

Out-of-the-box secure

this at Series:Get printer security out of the box. Preconfigured settings mean it's ready when you are.

HP Pro-class print speed 

Step up your workflow. HP Pro-class print speed reaches up to 42 ppm to meet high-demand environments. [1] [1]

HP Smart

Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart. [2]

HP Web Jetadmin

Centralise your print management. HP Web Jetadmin makes it easy with its suite of features.[3]

Optional HP JetAdvantage Security Manager

Set configuration policies and validate settings universally with HP JetAdvantage Security Manager. [9]

EcoSmart toner

Save up to 20% energy. EcoSmart toner with JetIntelligence balances premium quality with sustainability. [5] [5]

Printing
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.3 s
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Economical printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Philippines, Vietnam
Replacement cartridges
HP 149A Black Original LaserJet Toner Cartridge (~2,900 pages), W1490A; HP 149X Black Original LaserJet Toner Cartridge (~9,500 pages), W1490X
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-PEAP, EAP-TLS, HTTPS, LEAP, SSL/TLS, WEP, WPA
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.6 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Design
Control type
Buttons
Certification
CISPR 32:2012 Class B / EN 55032:2012 Class B; CISPR 35:2016 / EN 55035:2017 Class B; EN IEC 61000-3-2:2019; EN 61000-3-3:2013+A1:2019 EN 61000-4-12:2016; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B
Power
Power consumption (printing) *
495 W
Power consumption (ready)
5.5 W
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.36 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Sustainable technologies and materials
Recyclable through HP Planet Partners; Compatible with Accessibility Accessories; Contains post-consumer recycled plastic
Carbon footprint
Total carbon footprint (kg of CO2e)
100
Carbon emissions, manufacturing (kg of CO2e)
74
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
11
Total carbon emissions, w/o use phase (kg of CO2e)
14
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2007 mm
Weight
8.56 kg
Packaging data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
10.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2900 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 195161448027; (ABY) 195161448034; (B19) 195161269653; (BAZ) 195161448058
HP GTIN (EAN/UPC)
195161448027, 195161448034, 195161269653, 195161448058
Logistics data
Pallet gross weight
399 g
Layers per pallet
4 pc(s)
Products per pallet
36 pc(s)
Technical details
Master (outer) cases per pallet layer
9 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space; Internet connection or USB port Internet browser.
Recommended humidity operating range
30 - 70%
Country Distributor
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)
Disclaimer HP LaserJet Pro 4002dw Printer:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 3 months, a monthly fee applies to continue advanced features with HP Smart Pro. For more information, see http://www.hpsmart.com.
[2] Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com.
[3] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[6] Recycling: Through the HP Planet Partners program (where available), recycled plastics are used as raw material and combined with other materials to help make new Original HP cartridges and other everyday products. For details, see http://www.hp.com/recycle.
[9] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Program availability varies. For details, see www.hp.com/recycle.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.3