location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DPMF6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843300 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI DISPLAYPORT to DISPLAYPORT 1.2 ADAPTER: mDP to DP adapter supports 4K x 2K (3840x2400p 60Hz), 21.6 Gbps, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz); 6" (15 cm) attached cable
  • - RELIABLE DESIGN: Mini DisplayPort to DisplayPort adapter has durable ABS connectors w/ flexible PVC strain relief & jacket prevent fraying or damage due to bending or rough usage; Metal connector sub-structure provides added EMI shielding & noise imunity
  • - QUALITY CONSTRUCTION: 32AWG wire w/ gold-plated connectors for improved signal integrity/reliability; Superior EMI shielding with Al-Mylar foil and copper braid provides higher quality video/audio; Mini DP to DP converter backwards compatible w/DP1.1
  • - APPLICATIONS: Video adapter is ideal for home/office/boardroom/classroom works w/laptop (with Mini-DP port)/professional workstations w/ AMD FirePro™ W9100/8100, NVIDIA NVS 810/510 graphic card; UHD/4K monitor/projector/display; Microsoft Surface Pro 1-6
  • - SPECS: 6 inch (15 cm) / Black / DisplayPort v1.2 / Mini-DP Male to Standard DP Female adapter / 32 AWG / PVC cable jacket, ABS connector shell / Shield: Al-Mylar foil with Braid / Protocols: HBR 2, MST, GTC / Lifetime Warranty
Warranty: Lifetime
Long product name StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display :
The long product name of StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display (MDP2DPMF6IN)
More>>>
StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display:
The official description of StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your DisplayPort® monitor to a standard Mini DisplayPort sourceThe StarTech.com Advantage

Short summary description StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display:
This short summary of the StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display, 0.1524 m, Mini DisplayPort, DisplayPort, Male, Female, 3840 x 2400 pixels

Long summary description StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display:
This is an auto-generated long summary of StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display based on the first three specs of the first five spec groups.

StarTech.com Mini DisplayPort to DisplayPort Adapter - 4K x 2K UHD Video - Mini DP to DP Converter - Mini DisplayPort to DisplayPort 1.2 Adapter - mDP PC/Computer to DP Monitor/Display. Cable length: 0.1524 m, Connector 1: Mini DisplayPort, Connector 2: DisplayPort. Sustainability certificates: CE, RoHS. Cable diameter: 5 mm, Weight: 19 g, Quantity per pack: 1 pc(s). Master (outer) case width: 375 mm, Master (outer) case length: 414 mm, Master (outer) case height: 270 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Maximum resolution *
3840 x 2400 pixels
Supported graphics resolutions
2560 x 1600 (WQXGA), 3840 x 2400
Maximum refresh rate
120 Hz
Cable length *
0.1524 m
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Cable rating
CMG (CM)
Cable shielding
Aluminum mylar foil
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
32
Bandwidth
21600 MB/s
Plug and Play
Yes
Features
Multi-Stream Transport (MST)
Yes
Number of conductors
20
Sustainability
Sustainability certificates
CE, RoHS
Packaging data
Cable diameter
5 mm
Weight
19 g
Quantity per pack
1 pc(s)
Package width
126 mm
Package depth
227 mm
Package height
15 mm
Package weight
24 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
375 mm
Master (outer) case length
414 mm
Master (outer) case height
270 mm
Products per master (outer) case
300 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)