- - CUSTOMIZABLE SOLUTION: This USB serial hub features an FTDI chipset, making it highly customizable and compatible, and the ideal solution for any setup; Integrated 2500Vrms Optical Isolation Circuits
- - MULTI-USE FUNCTIONALITY: This versatile USB to serial RS232 adapter is perfect for a range of applications, from digital signage to connecting point-of-sale systems and barcode scanners
- - COMPACT DESIGN: Designed with a small form factor, this serial RS232 converter is USB powered and requires no bulky power adapters or an outlet; Wall mountable design
- - EASY INSTALLATION: This serial adapter ensures easy installation and operation with COM port retention that provides robust serial connectivity for legacy devices
- - TECH SPECS: 6 feet (1.8 meters); FTDI FT2232D Chipset; Max Baud Rate: 921.6 Kbps; 128 Bytes FIFO; None/Odd/Even/Mark/Space Parity Modes; 7 or 8 Data Bits; 1 or 2 Stop bits; TAA Compliant
StarTech.com 6ft (1.8m) 2-Port FTDI USB to Serial RS232 Adapter Cable with COM Retention, USB to RS232 Adapter - TAA
Add two RS232 serial ports with COM retention to your laptop or desktop computer through USB
The ICUSB2322F 2-Port USB to Serial RS232 Adapter Cable with FTDI chipset and COM Retention converts an available USB 1.1 or 2.0 port into 2 RS232 serial DB9 ports to connect, monitor and control your serial devices. This compact adapter features COM retention, allowing the same COM port values to automatically be re-assigned to the port if the cable is disconnected and re-connected to the host computer, or if the system is rebooted. Unlike most USB-serial adapters, this one uses the FTDI chipset, which supports additional customization, advanced features, and compatibility not necessarily offered by other solutions. This USB-serial adapter is compatible with a broad list of Operating Systems, including Windows®, Windows CE, Mac OS and Linux, making this product the perfect solution for integrating into mixed environments. Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
StarTech.com 6ft (1.8m) 2-Port FTDI USB to Serial RS232 Adapter Cable with COM Retention, USB to RS232 Adapter - TAA, Black, 2.1 m, USB 2.0 A, 2 x DB-9, Male, Male
StarTech.com 6ft (1.8m) 2-Port FTDI USB to Serial RS232 Adapter Cable with COM Retention, USB to RS232 Adapter - TAA. Product colour: Black, Cable length: 2.1 m, Connector 1: USB 2.0 A. Quantity per pack: 1 pc(s), Package width: 146 mm, Package depth: 206 mm. Width: 45 mm, Height: 20 mm, Weight: 156 g. Master (outer) case width: 402 mm, Master (outer) case length: 511 mm, Master (outer) case height: 323 mm