location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP64
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003262
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - DLP 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 1800:1
  • - Screen size compatibility: 838.2 - 7620 mm (33 - 300")
  • - Focus: Auto/Manual Zoom capability
  • - Built-in speaker(s) 0.3 W
  • - 292 W
Long product name NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White :
The long product name of NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP64 - ANSI 3000DLP, 1024x768, 1800:1, f/20.4-24.5, VGA, USB, RCA, S-Video, 292W, 1.7kg, White + Bluetooth USB Connect
More>>>
Short summary description NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White:
This short summary of the NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP64, 3000 ANSI lumens, DLP, XGA (1024x768), 1800:1, 838.2 - 7620 mm (33 - 300"), 1.45 - 13.4 m

Long summary description NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White:
This is an auto-generated long summary of NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White based on the first three specs of the first five spec groups.

NEC NP64. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focus: Auto/Manual, Focal length range: 20.4 - 24.5 mm. Analog signal format system: NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA),..., Supported video modes: 1080i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 01:21:02
Uk has collected 3 expert reviews for NEC NP64 data projector 3000 ANSI lumens DLP XGA (1024x768) White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcmag.com
Updated:
2011-10-28 01:20:57
The more portable a projector is, the lower the level of brightness that it's likely to offer, so an ultra-lightweight like the NP64 from NEC Display Solutions of America ($1,099 direct) isn't supposed to throw a large, bright image that can stand up t...
Good Highly portable. Bright. Auto focus for easy setup. Comes with soft carrying case. Reads files from USB memory keys.
Bad Audio volume is far too low to be useful.
Bottom line The NP64 from NEC Display Solutions of America is an impressively capable XGA (1,024 by 768) data projector, highly portable, and surprisingly bright for its small size. Buy it now...
80%
toptenreviews.com
Updated:
2011-10-28 01:20:59
NEC offers a large variety of eco-friendly and yet powerful projectors and other display devices. We were quite pleased to see the NEC NP64 make the lineup since it is one of the smallest products designed for meetings or simple presentations. Those wh...
Good The NEC NP64 is lightweight and easy to use...
Bad You won't want to use this for anything other than presentations.
Bottom line The NEC NP64 is the best portable DLP projector for business use...
63%
gcn.com
Updated:
2011-10-28 01:21:02
The NP64 earns a Reviewer’s Choice designation for this review. It’s extremely bright, reasonably portable and packed with loads of useful extra features...
0%