location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-49000000-60 show
Show alternative article codes used in the online market place
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automatic volume adjustment and auto-paring to mobile phone
  • - Crystal clear sound with echo and noise cancellation (DSP)
  • - Multiuse - connects to 2 Bluetooth devices at the same time
  • - Stream music, podcasts and GPS directions
  • - Voice guidance announces battery level and Bluetooth connection status
Long product name Jabra Drive :
The long product name of Jabra Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Drive
More>>>
Jabra Drive:
The official description of Jabra Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Bluetooth, in-car speaker that can be paired with two devices simultaneously and features noise cancellation technology for clear calls in the car

Short summary description Jabra Drive:
This short summary of the Jabra Drive data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Drive, 56 x 104 x 18 mm, 100 g, Black, 20 h, 720 h, 150 min

Long summary description Jabra Drive:
This is an auto-generated long summary of Jabra Drive based on the first three specs of the first five spec groups.

Jabra Drive. Dimensions (WxDxH): 56 x 104 x 18 mm, Weight: 100 g. Product colour: Black. Talk time: 20 h, Standby time: 720 h, Charging time: 150 min

NO HASSLE, NO FUSS

Extremely easy to use. Voice-guided instructions tell you how to connect to your phone. You also receive spoken updates when you’re connected or low on battery. Once Jabra Drive is paired with your phone, it will connect automatically when it’s in range. When a call comes in, use the dedicated control buttons to answer it directly from Jabra Drive.

PICKS UP YOUR VOICE, AND NOTHING ELSE

Even though you’re on the road, you don’t want to sound like you are. Noise cancellation technology dampens the road noise and gives you clear, crisp sound for your calls.

MORE THAN JUST CALLS

Stream music from your phone and get GPS directions played through Jabra Drive. Connect to two active Bluetooth devices at the same time. Use them interchangeably to play music or take calls.

LONG BATTERY LIFE

Talk for up to 20 hours and get up to 30 days of standby time

Technical details
Maximum operating distance
10 m
Output power
2 W
Operating keys
Volume +, Volume -
Weight & dimensions
Dimensions (WxDxH)
56 x 104 x 18 mm
Weight
100 g
Ports & interfaces
Bluetooth
Yes
Ports & interfaces
Bluetooth version
3.0
Colour
Product colour
Black
Power
Talk time
20 h
Standby time
720 h
Charging time
150 min
Battery technology
Lithium Polymer (LiPo)
Battery capacity
1100 mAh
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 12:21:14
Uk has collected 15 expert reviews for Jabra Drive and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
channelnews.com.au
Updated:
2011-11-07 19:20:27
Jabra's new drive is a sleek little Bluetooth that has specs and a pricetag to rival some of its more expensive competition, but is it a complete car companion?Click to enlargeDriving Bliss: Jabra's Drive BluetoothJabra's drive is well designed, fusing...
Good Inexpensive; Aesthetic; Battery Life; Simple;...
Bad Poor quality music streaming; No mains charger included;...
90%
tech-reviews.co.uk
Updated:
2012-02-11 19:08:18
Today we’ve got the Jabra Drive Bluetooth Speakerphone to review. Hands-free kits are becoming increasingly popular and with so many to choose from it’s hard to know which one is best for you. The Jabra Drive retails at around the £50 mark, so it’s ve...
Bottom line Overall, the Jabra Drive is a great device for its price range.Whilst I managed to hold a conversation without any difficulty, I did find the volume to be a little too quiet at times. The flashing LED on the front annoyed me slightly whilst driving alo...
70%
DigitalReviews.net
Updated:
2011-12-14 01:10:15
Jabra DriveJabra has been long time friends of DigitalReviews. Back earlier in the year we awarded both the Jabra Freeway and Jabra Stone with our Editor's Choice Award. We have gotten our hands on the Jabra Drive, the latest car handsfree solution...
Bottom line The Jabra Drive is small, simple to use and exceedingly useful. My sun visor thanks Jabra for the new clip design, after a few weeks of being used it has yet to leave an ugly imprint on the plastic. All the features work as advertise and it is now a...
0%
windowscentral.com
Updated:
2014-03-12 01:39:25
For those who have never gotten used to the Bluetooth headsets and still need a hands-free solution for their Windows Phone, enter the Bluetooth Speakerphone. Jabra makes a nice assortment of speakerphones and today we turn our sights on to the Jabra Driv...
0%
androidcentral.com
Updated:
2014-07-09 02:49:21
For those who don't want a Bluetooth headset in their ear but still want or need to take calls in the car, the Jabra Drive speakerphone might be just the ticket.As we have pointed out before, Bluetooth hands free calling is required in many states – it is...
0%
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)